☰
L6390DTR
L6390DTR
Active
Description:  IC GATE DRVR HALF-BRIDGE 16SO
Manufacturer:  STMicroelectronics
Datasheet:   L6390DTR Datasheet
History Price: $2.43000
In Stock: 12280
L6390DTR Specification
Specification
Part No
L6390DTR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
12.5V ~ 20V
Logic Voltage - VIL, VIH
1.1V, 1.9V
Current - Peak Output (Source, Sink)
290mA, 430mA
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
75ns, 35ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
L6390DTR PDF Datasheet
L6390DTR Related Parts
L6384
L6384
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6384D
L6384D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384D013TR
L6384D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384ED013TR
L6384ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D
L6385D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385D013TR
L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED
L6385ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6390DTR Description
The STMicroelectronics L6390DTR is a high-performance integrated circuit designed for driving high-voltage power MOSFETs in various applications, including power supplies, motor control, and lighting systems. This device is particularly well-suited for half-bridge and full-bridge configurations, making it a versatile choice for engineers looking to implement efficient power management solutions.

## Key Features

1. High Voltage Capability: The L6390DTR can operate with a supply voltage of up to 600V, making it suitable for high-voltage applications.

2. Gate Driver: It features a dual gate driver capable of driving N-channel MOSFETs. The output stages are designed to provide high peak currents, which are essential for fast switching and minimizing switching losses.

3. Integrated Bootstrap Circuit: The device includes an integrated bootstrap circuit that allows for the driving of high-side MOSFETs, simplifying the design and reducing the number of external components required.

4. Dead Time Control: The L6390DTR incorporates adjustable dead time control, which helps prevent shoot-through conditions in half-bridge configurations. This feature enhances the reliability and efficiency of the circuit.

5. Under-Voltage Lockout (UVLO): The device has built-in UVLO protection, ensuring that the gate driver does not operate under insufficient supply voltage conditions, which could lead to unreliable operation.

6. Thermal Protection: The L6390DTR is designed with thermal protection features to prevent overheating, ensuring safe operation under various load conditions.

7. High-Speed Operation: The driver can switch at high frequencies, making it suitable for applications requiring fast response times.

## Specifications

- Supply Voltage (VCC): 10V to 20V
- Maximum Voltage (VDS): 600V
- Output Current (Source/Sink): ±1.5A
- Propagation Delay: Typically 50 ns
- Rise/Fall Time: Typically 20 ns
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in a variety of packages, including SO-8 and DIP-8, facilitating easy integration into different designs.

## Applications

The L6390DTR is widely used in various applications, including:

- Switching Power Supplies: Its high voltage and fast switching capabilities make it ideal for use in power supply circuits, including isolated and non-isolated designs.
- Motor Control: The device is suitable for driving motors in applications such as electric vehicles, industrial automation, and robotics.
- LED Drivers: The L6390DTR can be used in LED lighting applications, providing efficient control of high-power LED arrays.

## Conclusion

The STMicroelectronics L6390DTR is a robust and versatile gate driver IC that offers high voltage capability, fast switching performance, and integrated protection features. Its design makes it an excellent choice for engineers looking to implement efficient power management solutions in a variety of applications. With its combination of features and specifications, the L6390DTR stands out as a reliable component in the field of power electronics.
L6390DTR Compare Parts
  • L6390DTR vs L6399D
  • L6390DTR vs L6398DTR
  • L6390DTR vs L6398D
  • L6390DTR vs L6395DTR
  • L6390DTR vs L6395D
  • L6390DTR vs L6393DTR
  • L6390DTR vs L6393D
  • L6390DTR vs L6392DTR
  • L6390DTR vs L6392D
  • L6390DTR vs L6391DTR
  • L6390DTR vs L6391D
  • L6390DTR vs L6390D
  • L6390DTR vs L6389EDTR
  • L6390DTR vs L6389ED
  • L6390DTR vs L6388ED013TR
  • L6390DTR vs L6388ED
  • L6390DTR vs L6388E
  • L6390DTR vs L6388D013TR
  • L6390DTR vs L6388D
  • L6390DTR vs L6388
  • L6390DTR vs L6387ED013TR
  • L6390DTR vs L6387ED
  • L6390DTR vs L6387E
  • L6390DTR vs L6387DTR
  • L6390DTR vs L6387D
  • L6390DTR vs L6387
  • L6390DTR vs L6386ED013TR
  • L6390DTR vs L6386ED
  • L6390DTR vs L6386E
  • L6390DTR vs L6386D013TR
  • L6390DTR vs L6386D
  • L6390DTR vs L6386ADTR
  • L6390DTR vs L6386AD
  • L6390DTR vs L6386
  • L6390DTR vs L6385ED013TR
  • L6390DTR vs L6385ED
  • L6390DTR vs L6385E
  • L6390DTR vs L6385D013TR
  • L6390DTR vs L6385D
  • L6390DTR vs L6385
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase