☰
L6392DTR
L6392DTR
Active
Description:  IC GATE DRVR HALF-BRIDGE 14SO
Manufacturer:  STMicroelectronics
Datasheet:   L6392DTR Datasheet
History Price: $2.34000
In Stock: 14920
L6392DTR Specification
Specification
Part No
L6392DTR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
12.5V ~ 20V
Logic Voltage - VIL, VIH
1.1V, 1.9V
Current - Peak Output (Source, Sink)
290mA, 430mA
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
75ns, 35ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
L6392DTR PDF Datasheet
L6392DTR Related Parts
L6384
L6384
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6384D
L6384D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384D013TR
L6384D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384ED013TR
L6384ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D
L6385D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385D013TR
L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED
L6385ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6392DTR Description
The STMicroelectronics L6392DTR is a high-performance, dual-channel gate driver designed for driving power MOSFETs and IGBTs in various applications, including motor control, power supplies, and industrial automation. This device is particularly well-suited for half-bridge and full-bridge configurations, making it a versatile choice for engineers looking to optimize their power management solutions. Below is a detailed overview of the L6392DTR, including its specifications, features, and potential applications.

## Overview

The L6392DTR is a robust gate driver that provides high-speed switching capabilities while ensuring reliable operation in demanding environments. It is designed to drive both high-side and low-side switches, making it ideal for applications that require efficient power conversion and control. The device features a range of protection mechanisms to enhance reliability and performance.

## Key Features

1. Dual-Channel Output:
- The L6392DTR features two independent output channels, allowing for the simultaneous driving of high-side and low-side MOSFETs or IGBTs.

2. High Voltage Capability:
- The device can operate with a supply voltage of up to 600 V, making it suitable for high-voltage applications.

3. Fast Switching Speed:
- The L6392DTR is capable of driving gate capacitances quickly, with rise and fall times typically in the range of 20 ns, enabling efficient switching and reducing power losses.

4. Bootstrap Operation:
- The high-side driver utilizes a bootstrap capacitor for operation, allowing it to drive the gate of the high-side MOSFET above the supply voltage.

5. Integrated Protection Features:
- The device includes features such as under-voltage lockout (UVLO), which prevents operation when the supply voltage is too low, and dead-time control to prevent shoot-through conditions.

6. Thermal Protection:
- The L6392DTR is designed with thermal protection features to safeguard against overheating, ensuring reliable operation in various conditions.

7. Compact Package:
- The device is available in a compact SO-16 package, facilitating easy integration into space-constrained designs.

8. Wide Operating Temperature Range:
- The L6392DTR operates effectively over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

## Specifications

- Supply Voltage (VCC): 10 V to 20 V
- Maximum Voltage (VBOOT): 600 V
- Output Current: ±1.5 A (source and sink)
- Rise Time (tr): Typically 20 ns
- Fall Time (tf): Typically 20 ns
- Under-Voltage Lockout (UVLO): Adjustable thresholds
- Operating Temperature Range: -40°C to +125°C
- Package Type: SO-16

## Performance Characteristics

- Output Drive Capability: The L6392DTR can drive high gate capacitance loads effectively, ensuring fast switching and minimal delay.
- Noise Immunity: The device is designed to provide high noise immunity, making it suitable for operation in electrically noisy environments.
- Dead-Time Control: The integrated dead-time control feature helps prevent simultaneous conduction of high-side and low-side switches, reducing the risk of shoot-through and improving efficiency.

## Applications

The STMicroelectronics L6392DTR is suitable for a wide range of applications, including:

- Motor Control: Ideal for driving brushless DC motors and stepper motors in industrial and consumer applications.
- Power Supplies: Used in switch-mode power supplies (SMPS) for efficient power conversion.
- Inverters: Suitable for use in photovoltaic inverters and uninterruptible power supplies (UPS).
- Industrial Automation: Employed in various automation systems requiring reliable and efficient power management.

## Conclusion

The STMicroelectronics L6392DTR is a versatile and efficient dual-channel gate driver that meets the demands of modern power management applications. With its high voltage capability, fast switching speeds, and integrated protection features, it is an excellent choice for engineers looking to enhance the performance and reliability of their designs. Its wide range of applications, combined with a compact package and robust thermal performance, makes it a valuable component in the evolving landscape of power electronics.
L6392DTR Compare Parts
  • L6392DTR vs L6399D
  • L6392DTR vs L6398DTR
  • L6392DTR vs L6398D
  • L6392DTR vs L6395DTR
  • L6392DTR vs L6395D
  • L6392DTR vs L6393DTR
  • L6392DTR vs L6393D
  • L6392DTR vs L6392D
  • L6392DTR vs L6391DTR
  • L6392DTR vs L6391D
  • L6392DTR vs L6390DTR
  • L6392DTR vs L6390D
  • L6392DTR vs L6389EDTR
  • L6392DTR vs L6389ED
  • L6392DTR vs L6388ED013TR
  • L6392DTR vs L6388ED
  • L6392DTR vs L6388E
  • L6392DTR vs L6388D013TR
  • L6392DTR vs L6388D
  • L6392DTR vs L6388
  • L6392DTR vs L6387ED013TR
  • L6392DTR vs L6387ED
  • L6392DTR vs L6387E
  • L6392DTR vs L6387DTR
  • L6392DTR vs L6387D
  • L6392DTR vs L6387
  • L6392DTR vs L6386ED013TR
  • L6392DTR vs L6386ED
  • L6392DTR vs L6386E
  • L6392DTR vs L6386D013TR
  • L6392DTR vs L6386D
  • L6392DTR vs L6386ADTR
  • L6392DTR vs L6386AD
  • L6392DTR vs L6386
  • L6392DTR vs L6385ED013TR
  • L6392DTR vs L6385ED
  • L6392DTR vs L6385E
  • L6392DTR vs L6385D013TR
  • L6392DTR vs L6385D
  • L6392DTR vs L6385
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase