☰
L6393DTR
L6393DTR
Active
Description:  IC GATE DRVR HALF-BRIDGE 14SO
Manufacturer:  STMicroelectronics
Datasheet:   L6393DTR Datasheet
History Price: $2.20000
In Stock: 32120
L6393DTR Specification
Specification
Part No
L6393DTR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
10V ~ 20V
Logic Voltage - VIL, VIH
1.1V, 1.9V
Current - Peak Output (Source, Sink)
290mA, 430mA
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
75ns, 35ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
L6393DTR PDF Datasheet
L6393DTR Related Parts
L6384
L6384
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6384D
L6384D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384D013TR
L6384D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384E
L6384E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6384ED
L6384ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6384ED013TR
L6384ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385
L6385
STMicroelectronics
IC GATE DRVR HALF-BRIDG 8MINIDIP
L6385D
L6385D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385D013TR
L6385D013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385E
L6385E
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8DIP
L6385ED
L6385ED
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6385ED013TR
L6385ED013TR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 8SO
L6393DTR Description
Overview of STMicroelectronics L6393DTR

The L6393DTR is a high-voltage, high-speed gate driver IC designed by STMicroelectronics, specifically engineered for driving N-channel MOSFETs and IGBTs in various applications. This device is particularly suitable for power conversion systems, motor drives, and industrial applications where efficient switching and control are essential.

Key Features

- High Voltage Capability: The L6393DTR can operate with a maximum supply voltage of 600V, making it suitable for high-voltage applications.
- High-Speed Operation: This gate driver is capable of driving MOSFETs and IGBTs with a fast switching speed, which is crucial for improving the efficiency of power conversion systems.
- Bootstrap Functionality: The device includes a bootstrap circuit that allows for the driving of high-side MOSFETs, enabling efficient operation in half-bridge and full-bridge configurations.
- Integrated Protection Features: The L6393DTR includes built-in protection features such as under-voltage lockout (UVLO) and thermal shutdown, enhancing the reliability and safety of the system.
- Low Output Impedance: The driver features low output impedance, which allows for rapid charging and discharging of the gate capacitance, resulting in faster switching times.

Specifications

| Specification | Value |
|------------------------------|--------------------------------|
| Supply Voltage Range | 10V to 20V |
| Maximum Voltage Rating | 600V |
| Output Current | 1.5A (peak) |
| Rise/Fall Time | 20 ns (typical) |
| Propagation Delay | 50 ns (typical) |
| Under-Voltage Lockout | Yes |
| Thermal Shutdown | Yes |
| Package Type | SO-8 |
| Operating Temperature Range | -40°C to +125°C |

Applications

The L6393DTR is suitable for a variety of applications, including:

- Power Converters: Ideal for use in DC-DC converters, AC-DC converters, and other power supply applications where efficient switching is required.
- Motor Drives: Used in industrial motor control applications, including brushless DC motors and stepper motors, where precise control and high efficiency are essential.
- Inverters: Suitable for solar inverters and UPS systems, where high-voltage operation and reliability are critical.
- Lighting Control: Employed in LED drivers and lighting control systems that require efficient power management.

Thermal Performance

The L6393DTR is designed to operate efficiently across a wide temperature range, from -40°C to +125°C. This ensures reliable performance in various environmental conditions. The SO-8 package provides good thermal performance, allowing for effective heat dissipation during operation.

Conclusion

The STMicroelectronics L6393DTR is a robust and efficient gate driver IC that meets the demands of modern power electronics applications. With its high voltage capability, fast switching speeds, and integrated protection features, it is an excellent choice for designers looking to optimize the performance of their power management systems. Its versatility and reliability make it suitable for a wide range of applications, ensuring stable performance in various environments.
L6393DTR Compare Parts
  • L6393DTR vs L6399D
  • L6393DTR vs L6398DTR
  • L6393DTR vs L6398D
  • L6393DTR vs L6395DTR
  • L6393DTR vs L6395D
  • L6393DTR vs L6393D
  • L6393DTR vs L6392DTR
  • L6393DTR vs L6392D
  • L6393DTR vs L6391DTR
  • L6393DTR vs L6391D
  • L6393DTR vs L6390DTR
  • L6393DTR vs L6390D
  • L6393DTR vs L6389EDTR
  • L6393DTR vs L6389ED
  • L6393DTR vs L6388ED013TR
  • L6393DTR vs L6388ED
  • L6393DTR vs L6388E
  • L6393DTR vs L6388D013TR
  • L6393DTR vs L6388D
  • L6393DTR vs L6388
  • L6393DTR vs L6387ED013TR
  • L6393DTR vs L6387ED
  • L6393DTR vs L6387E
  • L6393DTR vs L6387DTR
  • L6393DTR vs L6387D
  • L6393DTR vs L6387
  • L6393DTR vs L6386ED013TR
  • L6393DTR vs L6386ED
  • L6393DTR vs L6386E
  • L6393DTR vs L6386D013TR
  • L6393DTR vs L6386D
  • L6393DTR vs L6386ADTR
  • L6393DTR vs L6386AD
  • L6393DTR vs L6386
  • L6393DTR vs L6385ED013TR
  • L6393DTR vs L6385ED
  • L6393DTR vs L6385E
  • L6393DTR vs L6385D013TR
  • L6393DTR vs L6385D
  • L6393DTR vs L6385
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase