☰
LM324AD
LM324AD
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   LM324AD Datasheet
History Price: $3.57000
In Stock: 4600
LM324AD Specification
Specification
Part No
LM324AD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.4V/μs
Gain Bandwidth Product
1.3 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
2 mV
Current - Supply
1.5mA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
LM324AD PDF Datasheet
LM324AD Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM324AD Description
The ON Semiconductor LM324AD is a quad operational amplifier that is widely used in various electronic applications due to its versatility, performance, and cost-effectiveness. This device is particularly valued for its ability to operate with a single power supply, making it suitable for battery-operated devices and other low-power applications. Below is a detailed overview of the LM324AD, including its specifications, features, and typical applications.

## Overview

The LM324AD consists of four independent, high-gain, internally frequency-compensated operational amplifiers. It is designed to operate from a single power supply, which simplifies circuit design and reduces the number of components required. The device is available in a standard 14-pin dual in-line package (DIP) and is also offered in surface-mount packages, making it easy to integrate into various designs.

## Key Features

1. Quad Operational Amplifier: The LM324AD contains four independent op-amps, allowing for multiple signal processing tasks within a single package.
2. Single Supply Operation: It can operate with a single power supply voltage ranging from 3V to 32V, or dual supplies of ±1.5V to ±16V, providing flexibility for various applications.
3. Low Input Offset Voltage: The input offset voltage is typically 2 mV, ensuring high accuracy in signal amplification.
4. Wide Common-Mode Input Voltage Range: The device can handle input voltages that extend from the negative supply rail to 1.5V below the positive supply rail, making it suitable for a variety of signal levels.
5. High Gain: The LM324AD features a high open-loop gain of approximately 100,000, which contributes to its sensitivity and precision.
6. Low Power Consumption: The device has a low quiescent current of approximately 1.2 mA per amplifier, making it ideal for battery-powered applications.
7. Temperature Range: The LM324AD is rated for operation over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

## Electrical Specifications

Here are the key electrical specifications for the LM324AD:

- Supply Voltage (V+ to V-): 3V to 32V (single supply) or ±1.5V to ±16V (dual supply)
- Input Voltage Range: Common-mode input voltage range extends from V- to V+ - 1.5V
- Output Voltage Swing: Typically within 1.5V of the supply rails under load conditions
- Gain-Bandwidth Product: 1 MHz (typical)
- Input Offset Voltage: 2 mV (typical)
- Input Bias Current: 20 nA (typical)
- Input Impedance: 10 MΩ (typical)
- Power Supply Current: 1.2 mA (per amplifier, typical)
- Slew Rate: 0.5 V/µs (typical)

## Applications

The LM324AD is widely used in various applications, including:

- Signal Conditioning: It is commonly used to amplify and condition analog signals in sensor applications.
- Active Filters: The op-amp can be employed in active filter designs for audio and signal processing applications.
- Voltage Followers: The LM324AD can be configured as a voltage follower to buffer signals without loading the previous stage.
- Comparators: While primarily an op-amp, it can also be used in comparator configurations for level detection.
- Instrumentation Amplifiers: It can be part of instrumentation amplifier circuits for precise measurement applications.

## Conclusion

The ON Semiconductor LM324AD is a versatile and efficient quad operational amplifier that offers a range of features suitable for various electronic applications. Its ability to operate from a single power supply, combined with low power consumption and high performance, makes it an excellent choice for both consumer and industrial applications. Whether used in signal conditioning, filtering, or amplification, the LM324AD provides reliable performance and accuracy, making it a popular choice among engineers and designers.
LM324AD Compare Parts
  • LM324AD vs LM3900N
  • LM324AD vs LM3900MX
  • LM324AD vs LM3900M
  • LM324AD vs LM3900DR
  • LM324AD vs LM3900D
  • LM324AD vs LM359N/NOPB
  • LM324AD vs LM359MX/NOPB
  • LM324AD vs LM359MX
  • LM324AD vs LM359M/NOPB
  • LM324AD vs LM359M
  • LM324AD vs LM358YDT
  • LM324AD vs LM358WST
  • LM324AD vs LM358WPT
  • LM324AD vs LM358WDT
  • LM324AD vs LM358WDT
  • LM324AD vs LM358TPX/NOPB
  • LM324AD vs LM358TPX
  • LM324AD vs LM358TP/NOPB
  • LM324AD vs LM358ST
  • LM324AD vs LM358ST
  • LM324AD vs LM358SNG
  • LM324AD vs LM358S-13
  • LM324AD vs LM358QT
  • LM324AD vs LM358PWRG4-JF
  • LM324AD vs LM358PWRG4
  • LM324AD vs LM358PWRG3
  • LM324AD vs LM358PWR
  • LM324AD vs LM358PWR
  • LM324AD vs LM358PW
  • LM324AD vs LM358PT
  • LM324AD vs LM358PSR
  • LM324AD vs LM358PE4
  • LM324AD vs LM358PE3
  • LM324AD vs LM358P
  • LM324AD vs LM358NG
  • LM324AD vs LM358N/NOPB
  • LM324AD vs LM358N/NOPB
  • LM324AD vs LM358N
  • LM324AD vs LM358N
  • LM324AD vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.