Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics LM324PT
LM324PT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
LM324PT Datasheet
History Price: $0.48000
In Stock: 47960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM324PT Specification
Specification
Part No
LM324PT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.4V/μs
Gain Bandwidth Product
800 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
2 mV
Current - Supply
1.5mA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
LM324PT PDF Datasheet
LM324PT Datasheet
Click and Download: LM324PT Datasheet
LM324PT Related Parts
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM324PT Compare Parts
LM324PT vs LM3900N
LM324PT vs LM3900MX
LM324PT vs LM3900M
LM324PT vs LM3900DR
LM324PT vs LM3900D
LM324PT vs LM359N/NOPB
LM324PT vs LM359MX/NOPB
LM324PT vs LM359MX
LM324PT vs LM359M/NOPB
LM324PT vs LM359M
LM324PT vs LM358YDT
LM324PT vs LM358WST
LM324PT vs LM358WPT
LM324PT vs LM358WDT
LM324PT vs LM358WDT
LM324PT vs LM358TPX/NOPB
LM324PT vs LM358TPX
LM324PT vs LM358TP/NOPB
LM324PT vs LM358ST
LM324PT vs LM358ST
LM324PT vs LM358SNG
LM324PT vs LM358S-13
LM324PT vs LM358QT
LM324PT vs LM358PWRG4-JF
LM324PT vs LM358PWRG4
LM324PT vs LM358PWRG3
LM324PT vs LM358PWR
LM324PT vs LM358PWR
LM324PT vs LM358PW
LM324PT vs LM358PT
LM324PT vs LM358PSR
LM324PT vs LM358PE4
LM324PT vs LM358PE3
LM324PT vs LM358P
LM324PT vs LM358NG
LM324PT vs LM358N/NOPB
LM324PT vs LM358N/NOPB
LM324PT vs LM358N
LM324PT vs LM358N
LM324PT vs LM358N
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.