☰
LM358AD
LM358AD
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM358AD Datasheet
History Price: $3.57000
In Stock: 14880
LM358AD Specification
Specification
Part No
LM358AD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
1 mV
Current - Supply
700μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM358AD PDF Datasheet
LM358AD Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358AD Description
Introduction to Texas Instruments LM358AD

The Texas Instruments LM358AD is a dual operational amplifier that is widely used in various analog applications due to its versatility, reliability, and cost-effectiveness. This op-amp is designed for a broad range of applications, including signal conditioning, filtering, and amplification in both consumer and industrial electronics. With its favorable specifications and robust performance characteristics, the LM358AD is a popular choice among engineers and designers.

Key Specifications

1. Number of Amplifiers: The LM358AD contains two independent, high-gain, frequency-compensated operational amplifiers in a single package. This dual configuration allows for efficient use of board space and simplifies circuit design.

2. Supply Voltage Range: The device operates over a wide supply voltage range from 3V to 32V (single supply) or ±1.5V to ±16V (dual supply). This flexibility enables the LM358AD to be used in various applications with different power supply configurations.

3. Input Offset Voltage: The typical input offset voltage is around 2 mV, which ensures accurate signal amplification with minimal error. This low offset voltage is crucial for precision applications where accuracy is paramount.

4. Gain Bandwidth Product: The LM358AD has a gain bandwidth product of approximately 1 MHz, allowing it to amplify signals effectively across a range of frequencies. This characteristic makes it suitable for audio applications as well as other signal processing tasks.

5. Output Current: The output stage of the LM358AD can deliver up to 50 mA of output current per amplifier, making it capable of driving moderate loads without significant distortion or degradation of performance.

6. Common-Mode Rejection Ratio (CMRR): The CMRR is typically greater than 100 dB, which indicates the op-amp's ability to reject common-mode signals and improve the accuracy of differential measurements.

7. Power Supply Rejection Ratio (PSRR): The PSRR for the LM358AD is typically around 100 dB, ensuring that variations in supply voltage have minimal impact on the output voltage stability.

8. Input Impedance: The input impedance is very high, typically around 10^6 ohms (1 MΩ), allowing it to interface seamlessly with high-impedance sources without loading them down.

9. Temperature Range: The operational temperature range for the LM358AD extends from -40°C to +125°C, making it suitable for use in automotive and industrial environments where temperature extremes are common.

10. Package Options: The LM358AD is available in several package types, including DIP-8 and SOIC-8, providing options for different PCB layouts and assembly processes.

Applications

The versatility of the LM358AD makes it suitable for a wide range of applications:

- Signal Conditioning: Used in sensor interfaces where signals need amplification or filtering before further processing.
- Audio Processing: Commonly found in audio amplifiers and mixers where low noise and high fidelity are required.
- Active Filters: Employed in designing active filter circuits due to its ability to provide precise gain and phase characteristics.
- Comparator Circuits: Can be configured as a comparator in various systems requiring signal level detection.
- Voltage Followers/Buffers: Utilized as a buffer amplifier to isolate different stages within electronic circuits while maintaining signal integrity.

Conclusion

In conclusion, the Texas Instruments LM358AD is a highly versatile dual operational amplifier that offers excellent performance characteristics suitable for various analog applications. Its wide supply voltage range, low input offset voltage, high gain bandwidth product, and robust temperature tolerance make it an ideal choice for engineers looking to implement reliable signal processing solutions across multiple domains. Whether used in consumer electronics or industrial systems, the LM358AD provides dependable performance while simplifying design complexity through its dual-channel architecture and extensive application possibilities. By integrating this op-amp into their designs, developers can achieve high-quality amplification and signal conditioning tailored to their specific needs.
LM358AD Compare Parts
  • LM358AD vs LM3900N
  • LM358AD vs LM3900MX
  • LM358AD vs LM3900M
  • LM358AD vs LM3900DR
  • LM358AD vs LM3900D
  • LM358AD vs LM359N/NOPB
  • LM358AD vs LM359MX/NOPB
  • LM358AD vs LM359MX
  • LM358AD vs LM359M/NOPB
  • LM358AD vs LM359M
  • LM358AD vs LM358YDT
  • LM358AD vs LM358WST
  • LM358AD vs LM358WPT
  • LM358AD vs LM358WDT
  • LM358AD vs LM358WDT
  • LM358AD vs LM358TPX/NOPB
  • LM358AD vs LM358TPX
  • LM358AD vs LM358TP/NOPB
  • LM358AD vs LM358ST
  • LM358AD vs LM358ST
  • LM358AD vs LM358SNG
  • LM358AD vs LM358S-13
  • LM358AD vs LM358QT
  • LM358AD vs LM358PWRG4-JF
  • LM358AD vs LM358PWRG4
  • LM358AD vs LM358PWRG3
  • LM358AD vs LM358PWR
  • LM358AD vs LM358PWR
  • LM358AD vs LM358PW
  • LM358AD vs LM358PT
  • LM358AD vs LM358PSR
  • LM358AD vs LM358PE4
  • LM358AD vs LM358PE3
  • LM358AD vs LM358P
  • LM358AD vs LM358NG
  • LM358AD vs LM358N/NOPB
  • LM358AD vs LM358N/NOPB
  • LM358AD vs LM358N
  • LM358AD vs LM358N
  • LM358AD vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.