Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics LM358AST
LM358AST
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8MINISO
Manufacturer:
STMicroelectronics
Datasheet:
LM358AST Datasheet
History Price: $0.98000
In Stock: 38320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM358AST Specification
Specification
Part No
LM358AST
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
1 mV
Current - Supply
700μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MiniSO
LM358AST PDF Datasheet
LM358AST Datasheet
Click and Download: LM358AST Datasheet
LM358AST Related Parts
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358AST Compare Parts
LM358AST vs LM3900N
LM358AST vs LM3900MX
LM358AST vs LM3900M
LM358AST vs LM3900DR
LM358AST vs LM3900D
LM358AST vs LM359N/NOPB
LM358AST vs LM359MX/NOPB
LM358AST vs LM359MX
LM358AST vs LM359M/NOPB
LM358AST vs LM359M
LM358AST vs LM358YDT
LM358AST vs LM358WST
LM358AST vs LM358WPT
LM358AST vs LM358WDT
LM358AST vs LM358WDT
LM358AST vs LM358TPX/NOPB
LM358AST vs LM358TPX
LM358AST vs LM358TP/NOPB
LM358AST vs LM358ST
LM358AST vs LM358ST
LM358AST vs LM358SNG
LM358AST vs LM358S-13
LM358AST vs LM358QT
LM358AST vs LM358PWRG4-JF
LM358AST vs LM358PWRG4
LM358AST vs LM358PWRG3
LM358AST vs LM358PWR
LM358AST vs LM358PWR
LM358AST vs LM358PW
LM358AST vs LM358PT
LM358AST vs LM358PSR
LM358AST vs LM358PE4
LM358AST vs LM358PE3
LM358AST vs LM358P
LM358AST vs LM358NG
LM358AST vs LM358N/NOPB
LM358AST vs LM358N/NOPB
LM358AST vs LM358N
LM358AST vs LM358N
LM358AST vs LM358N
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.