☰
SRK1000
SRK1000
Active
Description:  ADAPTIVE SYNCHRONOUS RATIFICATIO
Manufacturer:  STMicroelectronics
Datasheet:   SRK1000 Datasheet
History Price: $0.93000
In Stock: 48080
SRK1000 Specification
Specification
Part No
SRK1000
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Adapters, Battery Chargers, USB Power
Voltage - Input
-
Voltage - Supply
3.75V ~ 32V
Current - Supply
17 mA
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
SRK1000 Related Parts
SRK1000ATR
SRK1000ATR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK1000BTR
SRK1000BTR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK1001
SRK1001
STMicroelectronics
INDUSTRIAL & POWER CONVERSION
SRK1001TR
SRK1001TR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK2000A
SRK2000A
STMicroelectronics
IC SMART DVR SYNC RECT LLC 8SOIC
SRK2000ATR
SRK2000ATR
STMicroelectronics
IC SMART DVR SYNC RECT LLC 8SOIC
SRK2000D
SRK2000D
STMicroelectronics
IC SMART DVR SYNC RECT 8-SOIC
SRK2000DTR
SRK2000DTR
STMicroelectronics
IC SMART DVR SYNC RECT 8-SOIC
SRK2001
SRK2001
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001A
SRK2001A
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001ATR
SRK2001ATR
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001L
SRK2001L
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK1000 Compare Parts
  • SRK1000 vs SRK2001LTR
  • SRK1000 vs SRK2001L
  • SRK1000 vs SRK2001ATR
  • SRK1000 vs SRK2001A
  • SRK1000 vs SRK2001
  • SRK1000 vs SRK2000DTR
  • SRK1000 vs SRK2000D
  • SRK1000 vs SRK2000ATR
  • SRK1000 vs SRK2000A
  • SRK1000 vs SRK1001TR
  • SRK1000 vs SRK1001
  • SRK1000 vs SRK1000BTR
  • SRK1000 vs SRK1000ATR
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!