☰
SRK2000ATR
SRK2000ATR
Active
Description:  IC SMART DVR SYNC RECT LLC 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   SRK2000ATR Datasheet
History Price: $3.04000
In Stock: 6480
SRK2000ATR Specification
Specification
Part No
SRK2000ATR
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
General Purpose
Voltage - Input
-
Voltage - Supply
4.5V ~ 32V
Current - Supply
35 mA
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SRK2000ATR PDF Datasheet
SRK2000ATR Related Parts
SRK1000
SRK1000
STMicroelectronics
ADAPTIVE SYNCHRONOUS RATIFICATIO
SRK1000ATR
SRK1000ATR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK1000BTR
SRK1000BTR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK1001
SRK1001
STMicroelectronics
INDUSTRIAL & POWER CONVERSION
SRK1001TR
SRK1001TR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK2000A
SRK2000A
STMicroelectronics
IC SMART DVR SYNC RECT LLC 8SOIC
SRK2000D
SRK2000D
STMicroelectronics
IC SMART DVR SYNC RECT 8-SOIC
SRK2000DTR
SRK2000DTR
STMicroelectronics
IC SMART DVR SYNC RECT 8-SOIC
SRK2001
SRK2001
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001A
SRK2001A
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001ATR
SRK2001ATR
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001L
SRK2001L
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2000ATR Compare Parts
  • SRK2000ATR vs SRK2001LTR
  • SRK2000ATR vs SRK2001L
  • SRK2000ATR vs SRK2001ATR
  • SRK2000ATR vs SRK2001A
  • SRK2000ATR vs SRK2001
  • SRK2000ATR vs SRK2000DTR
  • SRK2000ATR vs SRK2000D
  • SRK2000ATR vs SRK2000A
  • SRK2000ATR vs SRK1001TR
  • SRK2000ATR vs SRK1001
  • SRK2000ATR vs SRK1000BTR
  • SRK2000ATR vs SRK1000ATR
  • SRK2000ATR vs SRK1000
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.