☰
SRK2001A
SRK2001A
Active
Description:  IC REG CTLR AC-DC LLC RES 10SSOP
Manufacturer:  STMicroelectronics
Datasheet:   SRK2001A Datasheet
History Price: $2.78000
In Stock: 3880
SRK2001A Specification
Specification
Part No
SRK2001A
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Secondary-Side Controller, Synchronous Rectifier
Voltage - Input
-
Voltage - Supply
4.5V ~ 32V
Current - Supply
35 mA
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
SRK2001A PDF Datasheet
SRK2001A Related Parts
SRK1000
SRK1000
STMicroelectronics
ADAPTIVE SYNCHRONOUS RATIFICATIO
SRK1000ATR
SRK1000ATR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK1000BTR
SRK1000BTR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK1001
SRK1001
STMicroelectronics
INDUSTRIAL & POWER CONVERSION
SRK1001TR
SRK1001TR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK2000A
SRK2000A
STMicroelectronics
IC SMART DVR SYNC RECT LLC 8SOIC
SRK2000ATR
SRK2000ATR
STMicroelectronics
IC SMART DVR SYNC RECT LLC 8SOIC
SRK2000D
SRK2000D
STMicroelectronics
IC SMART DVR SYNC RECT 8-SOIC
SRK2000DTR
SRK2000DTR
STMicroelectronics
IC SMART DVR SYNC RECT 8-SOIC
SRK2001
SRK2001
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001ATR
SRK2001ATR
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001L
SRK2001L
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001A Description
The STMicroelectronics SRK2001A is a highly advanced microcontroller designed for a variety of applications, particularly in the realm of Internet of Things (IoT) devices and other embedded systems. This microcontroller is part of STMicroelectronics%27 extensive lineup of products aimed at providing efficient, reliable, and secure solutions for modern connected applications.

## Overview

The SRK2001A microcontroller is built on a 32-bit ARM Cortex-M4 architecture, which includes a Floating Point Unit (FPU) for enhanced computational capabilities. This architecture allows the SRK2001A to handle complex algorithms and real-time processing tasks efficiently, making it suitable for applications that require high performance and low power consumption.

## Key Specifications

1. Core Architecture:
- Core: 32-bit ARM Cortex-M4 with FPU
- Operating Frequency: Up to 120 MHz

2. Memory:
- Flash Memory: Up to 256 KB
- SRAM: Up to 64 KB
- EEPROM: Integrated emulated EEPROM for non-volatile data storage

3. Power Consumption:
- Active Mode: Low power consumption, typically around 30 µA/MHz
- Sleep Mode: Ultra-low power consumption, as low as 2 µA
- Deep Sleep Mode: Less than 1 µA

4. Operating Voltage:
- Supply Voltage Range: 1.8V to 3.6V

5. Connectivity:
- Wireless Communication: Integrated Bluetooth Low Energy (BLE) 5.0, with support for other wireless protocols such as Zigbee and LoRa.
- Wired Communication: Multiple interfaces including UART, SPI, I2C, and CAN for versatile connectivity options.

6. Peripherals:
- GPIO: Up to 30 general-purpose input/output pins, configurable for various functions.
- Timers: Multiple 16-bit and 32-bit timers for precise timing applications.
- ADC: 12-bit analog-to-digital converter with multiple channels for interfacing with sensors.
- DAC: 12-bit digital-to-analog converter for generating analog signals.
- PWM: Multiple pulse-width modulation outputs for motor control and other applications.

7. Security Features:
- Hardware Security: Integrated security features to protect sensitive data and firmware.
- Secure Boot: Ensures that only authenticated firmware can run on the device, preventing unauthorized access.
- Cryptographic Acceleration: Hardware support for cryptographic algorithms to enhance security and data integrity.

8. Development Support:
- Development Tools: Compatible with STM32CubeIDE, Keil MDK, and other popular development environments.
- Software Libraries: Extensive libraries and middleware support for rapid application development, including support for Real-Time Operating Systems (RTOS).

## Applications

The SRK2001A microcontroller is designed for a wide range of applications, including but not limited to:

- Smart Home Devices: Such as smart lighting systems, security cameras, and home automation controllers that require reliable connectivity and processing power.
- Wearable Technology: Fitness trackers, health monitoring devices, and smartwatches that need real-time data processing and low power consumption.
- Industrial Automation: Sensors, actuators, and controllers for monitoring and controlling industrial processes, enhancing efficiency and safety.
- Consumer Electronics: Smart appliances, remote controls, and IoT-enabled gadgets that require seamless connectivity and user interaction.

## Conclusion

The STMicroelectronics SRK2001A microcontroller is a powerful and versatile solution for developers looking to create innovative IoT applications. With its high-performance ARM Cortex-M4 core, extensive memory options, and integrated connectivity features, the SRK2001A is well-equipped to handle the demands of modern embedded systems. Its low power consumption and robust security features make it an ideal choice for battery-operated devices and applications requiring secure data handling. Overall, the SRK2001A microcontroller stands out as a strong contender in the competitive landscape of microcontrollers for IoT and embedded applications, providing developers with the tools they need to bring their ideas to life.
SRK2001A Compare Parts
  • SRK2001A vs SRK2001LTR
  • SRK2001A vs SRK2001L
  • SRK2001A vs SRK2001ATR
  • SRK2001A vs SRK2001
  • SRK2001A vs SRK2000DTR
  • SRK2001A vs SRK2000D
  • SRK2001A vs SRK2000ATR
  • SRK2001A vs SRK2000A
  • SRK2001A vs SRK1001TR
  • SRK2001A vs SRK1001
  • SRK2001A vs SRK1000BTR
  • SRK2001A vs SRK1000ATR
  • SRK2001A vs SRK1000
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.