☰
SRK1001
SRK1001
Active
Description:  INDUSTRIAL & POWER CONVERSION
Manufacturer:  STMicroelectronics
Datasheet:   SRK1001 Datasheet
History Price: $1.23000
In Stock: 29820
SRK1001 Specification
Specification
Part No
SRK1001
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Flyback Power Supplies
Voltage - Input
-
Voltage - Supply
3.7V ~ 32V
Current - Supply
17 mA
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
SRK1001 Related Parts
SRK1000
SRK1000
STMicroelectronics
ADAPTIVE SYNCHRONOUS RATIFICATIO
SRK1000ATR
SRK1000ATR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK1000BTR
SRK1000BTR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK1001TR
SRK1001TR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK2000A
SRK2000A
STMicroelectronics
IC SMART DVR SYNC RECT LLC 8SOIC
SRK2000ATR
SRK2000ATR
STMicroelectronics
IC SMART DVR SYNC RECT LLC 8SOIC
SRK2000D
SRK2000D
STMicroelectronics
IC SMART DVR SYNC RECT 8-SOIC
SRK2000DTR
SRK2000DTR
STMicroelectronics
IC SMART DVR SYNC RECT 8-SOIC
SRK2001
SRK2001
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001A
SRK2001A
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001ATR
SRK2001ATR
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001L
SRK2001L
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK1001 Description
The STMicroelectronics SRK1001 is a highly integrated, low-power microcontroller designed for various applications, particularly in the field of Internet of Things (IoT) devices. This microcontroller is part of STMicroelectronics%27 extensive portfolio of products aimed at providing efficient and reliable solutions for embedded systems.

## Overview

The SRK1001 microcontroller is built on a 32-bit architecture, which allows for efficient processing and handling of complex tasks. It is designed to operate in low-power environments, making it suitable for battery-operated devices. The SRK1001 is particularly well-suited for applications that require wireless connectivity, such as smart home devices, wearables, and industrial automation systems.

## Key Specifications

1. Core Architecture:
- 32-bit ARM Cortex-M0+ core
- Operating frequency: Up to 48 MHz

2. Memory:
- Flash memory: Up to 128 KB
- SRAM: Up to 16 KB
- EEPROM: Integrated emulated EEPROM for data retention

3. Power Consumption:
- Active mode: Low power consumption, typically around 20 µA/MHz
- Sleep mode: Ultra-low power consumption, as low as 1 µA
- Deep sleep mode: Less than 1 µA

4. Operating Voltage:
- Supply voltage range: 1.8V to 3.6V

5. Connectivity:
- Integrated Bluetooth Low Energy (BLE) 5.0 for wireless communication
- Support for various communication protocols, including UART, SPI, and I2C

6. Peripherals:
- GPIO: Up to 20 general-purpose input/output pins
- Timers: Multiple 16-bit timers for precise timing applications
- ADC: 12-bit analog-to-digital converter with multiple channels
- PWM: Pulse-width modulation outputs for motor control and other applications

7. Security Features:
- Hardware-based security features to protect sensitive data
- Secure boot and firmware update capabilities

8. Development Support:
- Compatible with various development environments, including STM32CubeIDE and Keil MDK
- Extensive libraries and middleware support for rapid application development

## Applications

The SRK1001 microcontroller is designed for a wide range of applications, including but not limited to:

- Smart Home Devices: Such as smart thermostats, lighting controls, and security systems.
- Wearable Technology: Fitness trackers, health monitoring devices, and smartwatches.
- Industrial Automation: Sensors and controllers for monitoring and controlling industrial processes.
- Consumer Electronics: Remote controls, smart appliances, and IoT-enabled gadgets.

## Conclusion

The STMicroelectronics SRK1001 microcontroller stands out due to its low power consumption, integrated wireless connectivity, and robust performance capabilities. Its versatility makes it an excellent choice for developers looking to create innovative IoT solutions. With a comprehensive set of features and strong support for development, the SRK1001 is poised to meet the demands of modern embedded applications.
SRK1001 Compare Parts
  • SRK1001 vs SRK2001LTR
  • SRK1001 vs SRK2001L
  • SRK1001 vs SRK2001ATR
  • SRK1001 vs SRK2001A
  • SRK1001 vs SRK2001
  • SRK1001 vs SRK2000DTR
  • SRK1001 vs SRK2000D
  • SRK1001 vs SRK2000ATR
  • SRK1001 vs SRK2000A
  • SRK1001 vs SRK1001TR
  • SRK1001 vs SRK1000BTR
  • SRK1001 vs SRK1000ATR
  • SRK1001 vs SRK1000
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.