☰
SRK2001
SRK2001
Active
Description:  IC REG CTLR AC-DC LLC RES 10SSOP
Manufacturer:  STMicroelectronics
Datasheet:   SRK2001 Datasheet
History Price: $2.78000
In Stock: 43300
SRK2001 Specification
Specification
Part No
SRK2001
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Secondary-Side Controller, Synchronous Rectifier
Voltage - Input
-
Voltage - Supply
4.5V ~ 32V
Current - Supply
35 mA
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
SRK2001 PDF Datasheet
SRK2001 Related Parts
SRK1000
SRK1000
STMicroelectronics
ADAPTIVE SYNCHRONOUS RATIFICATIO
SRK1000ATR
SRK1000ATR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK1000BTR
SRK1000BTR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK1001
SRK1001
STMicroelectronics
INDUSTRIAL & POWER CONVERSION
SRK1001TR
SRK1001TR
STMicroelectronics
ADAPTIVE SYNCHRONOUS RECTIFICATI
SRK2000A
SRK2000A
STMicroelectronics
IC SMART DVR SYNC RECT LLC 8SOIC
SRK2000ATR
SRK2000ATR
STMicroelectronics
IC SMART DVR SYNC RECT LLC 8SOIC
SRK2000D
SRK2000D
STMicroelectronics
IC SMART DVR SYNC RECT 8-SOIC
SRK2000DTR
SRK2000DTR
STMicroelectronics
IC SMART DVR SYNC RECT 8-SOIC
SRK2001A
SRK2001A
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001ATR
SRK2001ATR
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001L
SRK2001L
STMicroelectronics
IC REG CTLR AC-DC LLC RES 10SSOP
SRK2001 Description
The STMicroelectronics SRK2001 is a sophisticated microcontroller designed specifically for applications in the Internet of Things (IoT) and other embedded systems. This device is part of STMicroelectronics%27 growing portfolio of microcontrollers that cater to the needs of modern, connected applications, offering a blend of performance, power efficiency, and integrated features.

## Overview

The SRK2001 microcontroller is built on a 32-bit architecture, leveraging the ARM Cortex-M4 core, which provides enhanced processing capabilities and efficient handling of complex tasks. This microcontroller is particularly well-suited for applications that require real-time processing, low power consumption, and robust connectivity options.

## Key Specifications

1. Core Architecture:
- Core: 32-bit ARM Cortex-M4 with Floating Point Unit (FPU)
- Operating Frequency: Up to 120 MHz

2. Memory:
- Flash Memory: Up to 256 KB
- SRAM: Up to 64 KB
- EEPROM: Integrated emulated EEPROM for non-volatile data storage

3. Power Consumption:
- Active Mode: Low power consumption, typically around 30 µA/MHz
- Sleep Mode: Ultra-low power consumption, as low as 2 µA
- Deep Sleep Mode: Less than 1 µA

4. Operating Voltage:
- Supply Voltage Range: 1.8V to 3.6V

5. Connectivity:
- Wireless Communication: Integrated Bluetooth Low Energy (BLE) 5.0 and optional support for other wireless protocols (e.g., Zigbee, LoRa)
- Wired Communication: Support for UART, SPI, I2C, and CAN interfaces

6. Peripherals:
- GPIO: Up to 30 general-purpose input/output pins
- Timers: Multiple 16-bit and 32-bit timers for various timing applications
- ADC: 12-bit analog-to-digital converter with multiple channels for sensor interfacing
- DAC: 12-bit digital-to-analog converter for signal generation
- PWM: Multiple pulse-width modulation outputs for motor control and other applications

7. Security Features:
- Hardware Security: Integrated security features to protect sensitive data and firmware
- Secure Boot: Ensures that only authenticated firmware can run on the device
- Cryptographic Acceleration: Hardware support for cryptographic algorithms to enhance security

8. Development Support:
- Development Tools: Compatible with STM32CubeIDE, Keil MDK, and other popular development environments
- Software Libraries: Extensive libraries and middleware support for rapid application development, including support for RTOS (Real-Time Operating Systems)

## Applications

The SRK2001 microcontroller is designed for a wide range of applications, including but not limited to:

- Smart Home Devices: Such as smart lighting, security systems, and home automation controllers.
- Wearable Technology: Fitness trackers, health monitoring devices, and smartwatches that require real-time data processing.
- Industrial Automation: Sensors, actuators, and controllers for monitoring and controlling industrial processes.
- Consumer Electronics: Smart appliances, remote controls, and IoT-enabled gadgets that require connectivity and processing power.

## Conclusion

The STMicroelectronics SRK2001 microcontroller is a powerful and versatile solution for developers looking to create innovative IoT applications. With its high-performance ARM Cortex-M4 core, extensive memory options, and integrated connectivity features, the SRK2001 is well-equipped to handle the demands of modern embedded systems. Its low power consumption and robust security features make it an ideal choice for battery-operated devices and applications requiring secure data handling. Overall, the SRK2001 microcontroller is a strong contender in the competitive landscape of microcontrollers for IoT and embedded applications.
SRK2001 Compare Parts
  • SRK2001 vs SRK2001LTR
  • SRK2001 vs SRK2001L
  • SRK2001 vs SRK2001ATR
  • SRK2001 vs SRK2001A
  • SRK2001 vs SRK2000DTR
  • SRK2001 vs SRK2000D
  • SRK2001 vs SRK2000ATR
  • SRK2001 vs SRK2000A
  • SRK2001 vs SRK1001TR
  • SRK2001 vs SRK1001
  • SRK2001 vs SRK1000BTR
  • SRK2001 vs SRK1000ATR
  • SRK2001 vs SRK1000
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.