☰
STEF12PUR
STEF12PUR
Active
Description:  IC ELECTRONIC FUSE 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STEF12PUR Datasheet
History Price: $1.79000
In Stock: 38760
STEF12PUR Specification
Specification
Part No
STEF12PUR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
-
Accuracy
-
Voltage - Input
7.6V ~ 18V
Current - Output
3.6A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STEF12PUR PDF Datasheet
STEF12PUR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR
STEF033JR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR
STEF05DHPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR
STEF05DPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR
STEF05LAJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LAPUR
STEF05LAPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LJR
STEF05LJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LPUR
STEF05LPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05PUR
STEF05PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF12PUR Compare Parts
  • STEF12PUR vs STEF4SPUR
  • STEF12PUR vs STEF12WHPUR
  • STEF12PUR vs STEF12H60MPUR
  • STEF12PUR vs STEF12EPUR
  • STEF12PUR vs STEF05PUR
  • STEF12PUR vs STEF05LPUR
  • STEF12PUR vs STEF05LJR
  • STEF12PUR vs STEF05LAPUR
  • STEF12PUR vs STEF05LAJR
  • STEF12PUR vs STEF05DPUR
  • STEF12PUR vs STEF05DHPUR
  • STEF12PUR vs STEF033PUR
  • STEF12PUR vs STEF033JR
  • STEF12PUR vs STEF033APUR
  • STEF12PUR vs STEF033AJR
  • STEF12PUR vs STEF01FTR
  • STEF12PUR vs STEF512SRXCPUR
  • STEF12PUR vs STEF512SRDBPUR
  • STEF12PUR vs STEF512GR
  • STEF12PUR vs STEF12WPUR
  • STEF12PUR vs STEF12SPUR
  • STEF12PUR vs STEF12SGR
  • STEF12PUR vs STEF12SAPUR
  • STEF12PUR vs STEF12SAGR
  • STEF12PUR vs STEF12H60MAPUR
  • STEF12PUR vs STEF05WPUR
  • STEF12PUR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class