☰
STEF12SGR
STEF12SGR
Active
Description:  IC ELECTRONIC FUSE 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STEF12SGR Datasheet
History Price: $1.32000
In Stock: 49440
STEF12SGR Specification
Specification
Part No
STEF12SGR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
-
Accuracy
-
Voltage - Input
18V
Current - Output
3.6A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STEF12SGR PDF Datasheet
STEF12SGR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR
STEF033JR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR
STEF05DHPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR
STEF05DPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR
STEF05LAJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LAPUR
STEF05LAPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LJR
STEF05LJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LPUR
STEF05LPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05PUR
STEF05PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF12SGR Compare Parts
  • STEF12SGR vs STEF4SPUR
  • STEF12SGR vs STEF12WHPUR
  • STEF12SGR vs STEF12PUR
  • STEF12SGR vs STEF12H60MPUR
  • STEF12SGR vs STEF12EPUR
  • STEF12SGR vs STEF05PUR
  • STEF12SGR vs STEF05LPUR
  • STEF12SGR vs STEF05LJR
  • STEF12SGR vs STEF05LAPUR
  • STEF12SGR vs STEF05LAJR
  • STEF12SGR vs STEF05DPUR
  • STEF12SGR vs STEF05DHPUR
  • STEF12SGR vs STEF033PUR
  • STEF12SGR vs STEF033JR
  • STEF12SGR vs STEF033APUR
  • STEF12SGR vs STEF033AJR
  • STEF12SGR vs STEF01FTR
  • STEF12SGR vs STEF512SRXCPUR
  • STEF12SGR vs STEF512SRDBPUR
  • STEF12SGR vs STEF512GR
  • STEF12SGR vs STEF12WPUR
  • STEF12SGR vs STEF12SPUR
  • STEF12SGR vs STEF12SAPUR
  • STEF12SGR vs STEF12SAGR
  • STEF12SGR vs STEF12H60MAPUR
  • STEF12SGR vs STEF05WPUR
  • STEF12SGR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class