☰
STEF12SPUR
STEF12SPUR
Active
Description:  IC ELECTRONIC FUSE 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STEF12SPUR Datasheet
History Price: $1.79000
In Stock: 44040
STEF12SPUR Specification
Specification
Part No
STEF12SPUR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
-
Accuracy
-
Voltage - Input
10V ~ 13.8V
Current - Output
3.5A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STEF12SPUR PDF Datasheet
STEF12SPUR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR
STEF033JR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR
STEF05DHPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR
STEF05DPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR
STEF05LAJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LAPUR
STEF05LAPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LJR
STEF05LJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LPUR
STEF05LPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05PUR
STEF05PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF12SPUR Compare Parts
  • STEF12SPUR vs STEF4SPUR
  • STEF12SPUR vs STEF12WHPUR
  • STEF12SPUR vs STEF12PUR
  • STEF12SPUR vs STEF12H60MPUR
  • STEF12SPUR vs STEF12EPUR
  • STEF12SPUR vs STEF05PUR
  • STEF12SPUR vs STEF05LPUR
  • STEF12SPUR vs STEF05LJR
  • STEF12SPUR vs STEF05LAPUR
  • STEF12SPUR vs STEF05LAJR
  • STEF12SPUR vs STEF05DPUR
  • STEF12SPUR vs STEF05DHPUR
  • STEF12SPUR vs STEF033PUR
  • STEF12SPUR vs STEF033JR
  • STEF12SPUR vs STEF033APUR
  • STEF12SPUR vs STEF033AJR
  • STEF12SPUR vs STEF01FTR
  • STEF12SPUR vs STEF512SRXCPUR
  • STEF12SPUR vs STEF512SRDBPUR
  • STEF12SPUR vs STEF512GR
  • STEF12SPUR vs STEF12WPUR
  • STEF12SPUR vs STEF12SGR
  • STEF12SPUR vs STEF12SAPUR
  • STEF12SPUR vs STEF12SAGR
  • STEF12SPUR vs STEF12H60MAPUR
  • STEF12SPUR vs STEF05WPUR
  • STEF12SPUR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class