☰
STEF4SPUR
STEF4SPUR
Active
Description:  IC ELECTRONIC FUSE 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STEF4SPUR Datasheet
History Price: $2.08000
In Stock: 32000
STEF4SPUR Specification
Specification
Part No
STEF4SPUR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
High-Side
Accuracy
-
Voltage - Input
10V
Current - Output
5A
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STEF4SPUR PDF Datasheet
STEF4SPUR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR
STEF033JR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR
STEF05DHPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR
STEF05DPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR
STEF05LAJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LAPUR
STEF05LAPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LJR
STEF05LJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LPUR
STEF05LPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05PUR
STEF05PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF4SPUR Compare Parts
  • STEF4SPUR vs STEF12WHPUR
  • STEF4SPUR vs STEF12PUR
  • STEF4SPUR vs STEF12H60MPUR
  • STEF4SPUR vs STEF12EPUR
  • STEF4SPUR vs STEF05PUR
  • STEF4SPUR vs STEF05LPUR
  • STEF4SPUR vs STEF05LJR
  • STEF4SPUR vs STEF05LAPUR
  • STEF4SPUR vs STEF05LAJR
  • STEF4SPUR vs STEF05DPUR
  • STEF4SPUR vs STEF05DHPUR
  • STEF4SPUR vs STEF033PUR
  • STEF4SPUR vs STEF033JR
  • STEF4SPUR vs STEF033APUR
  • STEF4SPUR vs STEF033AJR
  • STEF4SPUR vs STEF01FTR
  • STEF4SPUR vs STEF512SRXCPUR
  • STEF4SPUR vs STEF512SRDBPUR
  • STEF4SPUR vs STEF512GR
  • STEF4SPUR vs STEF12WPUR
  • STEF4SPUR vs STEF12SPUR
  • STEF4SPUR vs STEF12SGR
  • STEF4SPUR vs STEF12SAPUR
  • STEF4SPUR vs STEF12SAGR
  • STEF4SPUR vs STEF12H60MAPUR
  • STEF4SPUR vs STEF05WPUR
  • STEF4SPUR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class