☰
STEF512SRDBPUR
STEF512SRDBPUR
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
History Price: $1.18335
In Stock: 47360
STEF512SRDBPUR Specification
Specification
Part No
STEF512SRDBPUR
Category
PMIC - Current Regulation/Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Electronic Fuse
Sensing Method
High-Side
Accuracy
?%
Voltage - Input
4.5V ~ 18V, 10.5V ~ 18V
Current - Output
3A, 3.6A
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-WFQFN
Supplier Device Package
10-QFN (2x3)
STEF512SRDBPUR Related Parts
STEF01FTR
STEF01FTR
STMicroelectronics
IC ELECTRONIC FUSE 5% 14HTSSOP
STEF033AJR
STEF033AJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033APUR
STEF033APUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF033JR
STEF033JR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF033PUR
STEF033PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DHPUR
STEF05DHPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05DPUR
STEF05DPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LAJR
STEF05LAJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LAPUR
STEF05LAPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05LJR
STEF05LJR
STMicroelectronics
IC ELECTRONIC FUSE 9FLIPCHIP
STEF05LPUR
STEF05LPUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF05PUR
STEF05PUR
STMicroelectronics
IC ELECTRONIC FUSE 10DFN
STEF512SRDBPUR Compare Parts
  • STEF512SRDBPUR vs STEF4SPUR
  • STEF512SRDBPUR vs STEF12WHPUR
  • STEF512SRDBPUR vs STEF12PUR
  • STEF512SRDBPUR vs STEF12H60MPUR
  • STEF512SRDBPUR vs STEF12EPUR
  • STEF512SRDBPUR vs STEF05PUR
  • STEF512SRDBPUR vs STEF05LPUR
  • STEF512SRDBPUR vs STEF05LJR
  • STEF512SRDBPUR vs STEF05LAPUR
  • STEF512SRDBPUR vs STEF05LAJR
  • STEF512SRDBPUR vs STEF05DPUR
  • STEF512SRDBPUR vs STEF05DHPUR
  • STEF512SRDBPUR vs STEF033PUR
  • STEF512SRDBPUR vs STEF033JR
  • STEF512SRDBPUR vs STEF033APUR
  • STEF512SRDBPUR vs STEF033AJR
  • STEF512SRDBPUR vs STEF01FTR
  • STEF512SRDBPUR vs STEF512SRXCPUR
  • STEF512SRDBPUR vs STEF512GR
  • STEF512SRDBPUR vs STEF12WPUR
  • STEF512SRDBPUR vs STEF12SPUR
  • STEF512SRDBPUR vs STEF12SGR
  • STEF512SRDBPUR vs STEF12SAPUR
  • STEF512SRDBPUR vs STEF12SAGR
  • STEF512SRDBPUR vs STEF12H60MAPUR
  • STEF512SRDBPUR vs STEF05WPUR
  • STEF512SRDBPUR vs STEF05SGR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class