LM308AH/NOPB
LM308AH/NOPB
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 22000
LM308AH/NOPB Specification
Specification
Part No
LM308AH/NOPB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
1.5 nA
Voltage - Input Offset
2 mV
Current - Supply
300μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
LM308AH/NOPB PDF Datasheet
LM308AH/NOPB Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM308AH/NOPB Compare Parts
  • LM308AH/NOPB vs LM3900N
  • LM308AH/NOPB vs LM3900MX
  • LM308AH/NOPB vs LM3900M
  • LM308AH/NOPB vs LM3900DR
  • LM308AH/NOPB vs LM3900D
  • LM308AH/NOPB vs LM359N/NOPB
  • LM308AH/NOPB vs LM359MX/NOPB
  • LM308AH/NOPB vs LM359MX
  • LM308AH/NOPB vs LM359M/NOPB
  • LM308AH/NOPB vs LM359M
  • LM308AH/NOPB vs LM358YDT
  • LM308AH/NOPB vs LM358WST
  • LM308AH/NOPB vs LM358WPT
  • LM308AH/NOPB vs LM358WDT
  • LM308AH/NOPB vs LM358WDT
  • LM308AH/NOPB vs LM358TPX/NOPB
  • LM308AH/NOPB vs LM358TPX
  • LM308AH/NOPB vs LM358TP/NOPB
  • LM308AH/NOPB vs LM358ST
  • LM308AH/NOPB vs LM358ST
  • LM308AH/NOPB vs LM358SNG
  • LM308AH/NOPB vs LM358S-13
  • LM308AH/NOPB vs LM358QT
  • LM308AH/NOPB vs LM358PWRG4-JF
  • LM308AH/NOPB vs LM358PWRG4
  • LM308AH/NOPB vs LM358PWRG3
  • LM308AH/NOPB vs LM358PWR
  • LM308AH/NOPB vs LM358PWR
  • LM308AH/NOPB vs LM358PW
  • LM308AH/NOPB vs LM358PT
  • LM308AH/NOPB vs LM358PSR
  • LM308AH/NOPB vs LM358PE4
  • LM308AH/NOPB vs LM358PE3
  • LM308AH/NOPB vs LM358P
  • LM308AH/NOPB vs LM358NG
  • LM308AH/NOPB vs LM358N/NOPB
  • LM308AH/NOPB vs LM358N/NOPB
  • LM308AH/NOPB vs LM358N
  • LM308AH/NOPB vs LM358N
  • LM308AH/NOPB vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.