☰
LM321MF
LM321MF
Not For New Designs
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   LM321MF Datasheet
History Price: $1.60000
In Stock: 48720
LM321MF Specification
Specification
Part No
LM321MF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.4V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
45 nA
Voltage - Input Offset
2 mV
Current - Supply
660μA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LM321MF Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM321MF Compare Parts
  • LM321MF vs LM3900N
  • LM321MF vs LM3900MX
  • LM321MF vs LM3900M
  • LM321MF vs LM3900DR
  • LM321MF vs LM3900D
  • LM321MF vs LM359N/NOPB
  • LM321MF vs LM359MX/NOPB
  • LM321MF vs LM359MX
  • LM321MF vs LM359M/NOPB
  • LM321MF vs LM359M
  • LM321MF vs LM358YDT
  • LM321MF vs LM358WST
  • LM321MF vs LM358WPT
  • LM321MF vs LM358WDT
  • LM321MF vs LM358WDT
  • LM321MF vs LM358TPX/NOPB
  • LM321MF vs LM358TPX
  • LM321MF vs LM358TP/NOPB
  • LM321MF vs LM358ST
  • LM321MF vs LM358ST
  • LM321MF vs LM358SNG
  • LM321MF vs LM358S-13
  • LM321MF vs LM358QT
  • LM321MF vs LM358PWRG4-JF
  • LM321MF vs LM358PWRG4
  • LM321MF vs LM358PWRG3
  • LM321MF vs LM358PWR
  • LM321MF vs LM358PWR
  • LM321MF vs LM358PW
  • LM321MF vs LM358PT
  • LM321MF vs LM358PSR
  • LM321MF vs LM358PE4
  • LM321MF vs LM358PE3
  • LM321MF vs LM358P
  • LM321MF vs LM358NG
  • LM321MF vs LM358N/NOPB
  • LM321MF vs LM358N/NOPB
  • LM321MF vs LM358N
  • LM321MF vs LM358N
  • LM321MF vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.