LM358PSR
LM358PSR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SO
Manufacturer:  Texas Instruments
Datasheet:   LM358PSR Datasheet
History Price: $0.52000
In Stock: 2800
LM358PSR Specification
Specification
Part No
LM358PSR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
700 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
3 mV
Current - Supply
500μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
LM358PSR Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358PSR Description
The Texas Instruments LM358PSR is a dual operational amplifier that is widely used in various applications due to its versatility, low power consumption, and robust performance. This op-amp is part of the LM358 family, which is known for its reliability and effectiveness in both consumer and industrial applications. Below is a detailed overview of its specifications, features, and typical applications.

## Overview

The LM358 is a dual operational amplifier designed to operate from a single power supply or dual power supplies. It is particularly well-suited for low-voltage applications, making it a popular choice in battery-powered devices. The LM358PSR variant is specifically designed to meet the requirements of automotive applications, ensuring high performance and reliability in harsh environments.

## Key Specifications

1. Supply Voltage Range:
- The LM358PSR operates with a single supply voltage range of 3V to 32V or a dual supply voltage range of ±1.5V to ±16V. This flexibility allows it to be used in a variety of circuit configurations.

2. Input Offset Voltage:
- The input offset voltage is typically 2 mV, with a maximum of 7 mV. This low offset voltage is crucial for applications requiring high precision.

3. Input Bias Current:
- The input bias current is typically 45 nA, which minimizes the loading effect on the input signal and is beneficial for high-impedance applications.

4. Gain Bandwidth Product:
- The gain bandwidth product is 1 MHz, allowing the op-amp to maintain performance across a range of frequencies, making it suitable for audio and other signal processing applications.

5. Slew Rate:
- The slew rate is 0.3 V/µs, which indicates how quickly the output can respond to changes in the input signal. This is adequate for many low-frequency applications.

6. Common-Mode Rejection Ratio (CMRR):
- The CMRR is typically 100 dB, ensuring that the op-amp can effectively reject common-mode signals, which is important in differential signal applications.

7. Power Supply Rejection Ratio (PSRR):
- The PSRR is typically 100 dB, indicating that the op-amp can maintain stable performance despite variations in the supply voltage.

8. Output Drive Capability:
- The LM358 can drive loads of up to 50 mA, making it suitable for interfacing with various components without requiring additional buffering.

9. Package:
- The device is available in a standard 8-pin DIP (Dual In-line Package) and other surface-mount packages, which are ideal for various applications.

## Features

- Low Noise: The LM358PSR features low noise characteristics, making it suitable for sensitive applications where signal integrity is critical.
- Rail-to-Rail Output: The output can swing to within a few millivolts of the supply rails, maximizing the output voltage range and improving dynamic range.
- Low Power Consumption: The device consumes only 1.2 mA of supply current per amplifier, making it ideal for battery-operated devices and applications where power efficiency is a concern.
- Automotive Grade: The LM358PSR is designed to meet automotive specifications, ensuring reliability and performance in harsh environments.
- Temperature Range: The device is specified for operation over a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications.

## Applications

The LM358PSR is suitable for a wide range of applications, including:

- Signal conditioning for sensors (temperature, pressure, etc.)
- Data acquisition systems
- Audio signal processing
- Active filters
- Medical instrumentation
- Battery-powered devices
- Automotive applications (e.g., control systems, sensor interfaces)

## Conclusion

The Texas Instruments LM358PSR is a versatile and high-performance dual operational amplifier that excels in precision applications, particularly in automotive and industrial sectors. With its low offset voltage, low noise, and wide supply voltage range, it is an excellent choice for engineers looking to design reliable and efficient signal processing circuits. Its compact package and low power consumption further enhance its appeal for modern electronic designs, especially in portable and automotive applications. The LM358PSR is a robust solution for a variety of demanding applications, ensuring high performance and reliability in critical environments.
LM358PSR Compare Parts
  • LM358PSR vs LM3900N
  • LM358PSR vs LM3900MX
  • LM358PSR vs LM3900M
  • LM358PSR vs LM3900DR
  • LM358PSR vs LM3900D
  • LM358PSR vs LM359N/NOPB
  • LM358PSR vs LM359MX/NOPB
  • LM358PSR vs LM359MX
  • LM358PSR vs LM359M/NOPB
  • LM358PSR vs LM359M
  • LM358PSR vs LM358YDT
  • LM358PSR vs LM358WST
  • LM358PSR vs LM358WPT
  • LM358PSR vs LM358WDT
  • LM358PSR vs LM358WDT
  • LM358PSR vs LM358TPX/NOPB
  • LM358PSR vs LM358TPX
  • LM358PSR vs LM358TP/NOPB
  • LM358PSR vs LM358ST
  • LM358PSR vs LM358ST
  • LM358PSR vs LM358SNG
  • LM358PSR vs LM358S-13
  • LM358PSR vs LM358QT
  • LM358PSR vs LM358PWRG4-JF
  • LM358PSR vs LM358PWRG4
  • LM358PSR vs LM358PWRG3
  • LM358PSR vs LM358PWR
  • LM358PSR vs LM358PWR
  • LM358PSR vs LM358PW
  • LM358PSR vs LM358PT
  • LM358PSR vs LM358PE4
  • LM358PSR vs LM358PE3
  • LM358PSR vs LM358P
  • LM358PSR vs LM358NG
  • LM358PSR vs LM358N/NOPB
  • LM358PSR vs LM358N/NOPB
  • LM358PSR vs LM358N
  • LM358PSR vs LM358N
  • LM358PSR vs LM358N
  • LM358PSR vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description