MID400SVM
MID400SVM
Active
Description:  OPTOISO 2.5KV OPN COLLECTOR 8SMD
Manufacturer:  onsemi
Datasheet:   MID400SVM Datasheet
History Price: $2.49213
In Stock: 33200
MID400SVM Specification
Specification
Part No
MID400SVM
Category
Special Purpose Isolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC Line Monitor
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
-
Input Type
AC, DC
Current - Output / Channel
20mA
Propagation Delay tpLH / tpHL (Max)
1ms, 1ms (Typ)
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.5 V
Current - DC Forward (If) (Max)
30 mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
UR, VDE
MID400SVM PDF Datasheet
MID400SVM Related Parts
MID400W
MID400W
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400WV
MID400WV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400V
MID400V
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SV
MID400SV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SDV
MID400SDV
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400SD
MID400SD
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400S
MID400S
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8SMD
MID400
MID400
onsemi
OPTOISO 2.5KV OPN COLLECTOR 8DIP
MID400SDV
MID400SDV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400V
MID400V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400WV
MID400WV
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400
MID400
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER, 250
MID400SVM Compare Parts
  • MID400SVM vs MID400S
  • MID400SVM vs MID400
  • MID400SVM vs MID400WV
  • MID400SVM vs MID400V
  • MID400SVM vs MID400SDV
  • MID400SVM vs MID400
  • MID400SVM vs MID400S
  • MID400SVM vs MID400SD
  • MID400SVM vs MID400SDV
  • MID400SVM vs MID400SV
  • MID400SVM vs MID400V
  • MID400SVM vs MID400WV
  • MID400SVM vs MID400W
  • MID400SVM vs MID400M
  • MID400SVM vs MID400SDM
  • MID400SVM vs MID400VM
  • MID400SVM vs MID400TVM
  • MID400SVM vs MID400SM
  • MID400SVM vs MID400SDVM
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.