MOC3082VM
MOC3082VM
Active
Description:  TRIAC OUTPUT OPTOCOUPLER WITH ZE
Manufacturer:  Fairchild Semiconductor
Datasheet:   MOC3082VM Datasheet
History Price: Active
In Stock: 17600
MOC3082VM Specification
Specification
Part No
MOC3082VM
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
4170Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
600V/µs
Current - LED Trigger (Ift) (Max)
10mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
IEC/EN/DIN, UL
MOC3082VM PDF Datasheet
MOC3082VM Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082VM Compare Parts
  • MOC3082VM vs MOC3012X
  • MOC3082VM vs MOC3010SR2M
  • MOC3082VM vs MOC3010VM
  • MOC3082VM vs MOC3010X
  • MOC3082VM vs MOC3010XSM
  • MOC3082VM vs MOC3010SM
  • MOC3082VM vs MOC3010M
  • MOC3082VM vs MOC3011M
  • MOC3082VM vs MOC3011SM
  • MOC3082VM vs MOC3011SR2M
  • MOC3082VM vs MOC3011SR2VM
  • MOC3082VM vs MOC3011XSM
  • MOC3082VM vs MOC3010M
  • MOC3082VM vs MOC3020VM
  • MOC3082VM vs MOC3011X
  • MOC3082VM vs MOC3020SM
  • MOC3082VM vs MOC3020SR2M
  • MOC3082VM vs MOC3020TVM
  • MOC3082VM vs MOC3020VM
  • MOC3082VM vs MOC3020X
  • MOC3082VM vs MOC3020XSM
  • MOC3082VM vs MOC3021M
  • MOC3082VM vs MOC3020TVM
  • MOC3082VM vs MOC3012SR2M
  • MOC3082VM vs MOC3012M
  • MOC3082VM vs MOC3012SM
  • MOC3082VM vs MOC3012TVM
  • MOC3082VM vs MOC3012VM
  • MOC3082VM vs MOC3020M
  • MOC3082VM vs MOC3081TVM
  • MOC3082VM vs MOC3083M
  • MOC3082VM vs MOC3083M
  • MOC3082VM vs MOC3083SM
  • MOC3082VM vs MOC3083SR2M
  • MOC3082VM vs MOC3083SR2VM
  • MOC3082VM vs MOC3082SM
  • MOC3082VM vs MOC3081VM
  • MOC3082VM vs MOC3081VM
  • MOC3082VM vs MOC3082M
  • MOC3082VM vs MOC3082SR2M
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.