☰
OPI126
OPI126
Active
Description:  OPTOISO 15KV OPEN COLLECTOR
Manufacturer:  Optek Technology
Datasheet:   OPI126 Datasheet
History Price: $12.551
In Stock: 23280
OPI126 Specification
Specification
Part No
OPI126
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
15000VDC
Common Mode Transient Immunity (Min)
-
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
-
Data Rate
250kbps
Propagation Delay tpLH / tpHL (Max)
5µs, 5µs (Typ)
Rise / Fall Time (Typ)
100ns, 100ns
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
25mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
-
Supplier Device Package
-
OPI126 PDF Datasheet
OPI126 Related Parts
OPI8015
OPI8015
Texas Instruments
OPTOISO 3.54KV OPEN COLLECTOR
OPI8012
OPI8012
Texas Instruments
OPTOISO 3.54KV PSH PULL
OPI1268S
OPI1268S
Optek Technology
OPTOISO 20KV OPEN COLLECTOR
OPI1268
OPI1268
Optek Technology
OPTOISO 16KV OPEN COLLECTOR
OPI1266
OPI1266
Optek Technology
OPTOISO 16KV OPEN COLLECTOR
OPI127-032
OPI127-032
Optek Technology
OPTOISO 15KV PUSH PULL
OPI155
OPI155
Optek Technology
OPTOISO 50KV OPEN COLLECTOR
OPID804DTU
OPID804DTU
Optek Technology
OPTOISO 5KV OPEN COLLECTOR 8DIP
OPI125
OPI125
Optek Technology
OPTOISO 15KV PUSH PULL
OPI1290-032
OPI1290-032
Optek Technology
OPTOISO PUSH PULL
OPI128
OPI128
Optek Technology
OPTOISO 15KV OPEN COLLECTOR
OPI1290-080
OPI1290-080
Optek Technology
OPTOISO PUSH PULL
OPI126 Compare Parts
  • OPI126 vs OPI8015
  • OPI126 vs OPI125
  • OPI126 vs OPID804DTU
  • OPI126 vs OPI155
  • OPI126 vs OPI127-032
  • OPI126 vs OPI1266
  • OPI126 vs OPI1268
  • OPI126 vs OPI1268S
  • OPI126 vs OPI1290-018
  • OPI126 vs OPI1290-026
  • OPI126 vs OPI1290-040
  • OPI126 vs OPI127
  • OPI126 vs OPI125TXV
  • OPI126 vs OPI125TX
  • OPI126 vs OPI1290-066
  • OPI126 vs OPI1290-080
  • OPI126 vs OPI128
  • OPI126 vs OPI1290-032
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!