☰
OPI127-032
OPI127-032
Active
Description:  OPTOISO 15KV PUSH PULL
Manufacturer:  Optek Technology
Datasheet:   OPI127-032 Datasheet
History Price: $13.13405
In Stock: 8160
OPI127-032 Specification
Specification
Part No
OPI127-032
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
15000VDC
Common Mode Transient Immunity (Min)
-
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
-
Data Rate
250kbps
Propagation Delay tpLH / tpHL (Max)
5µs, 5µs (Typ)
Rise / Fall Time (Typ)
100ns, 100ns
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
25mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
Axial - 4 Leads
Supplier Device Package
Axial
OPI127-032 Related Parts
OPI8015
OPI8015
Texas Instruments
OPTOISO 3.54KV OPEN COLLECTOR
OPI8012
OPI8012
Texas Instruments
OPTOISO 3.54KV PSH PULL
OPI1268S
OPI1268S
Optek Technology
OPTOISO 20KV OPEN COLLECTOR
OPI1268
OPI1268
Optek Technology
OPTOISO 16KV OPEN COLLECTOR
OPI1266
OPI1266
Optek Technology
OPTOISO 16KV OPEN COLLECTOR
OPI155
OPI155
Optek Technology
OPTOISO 50KV OPEN COLLECTOR
OPID804DTU
OPID804DTU
Optek Technology
OPTOISO 5KV OPEN COLLECTOR 8DIP
OPI125
OPI125
Optek Technology
OPTOISO 15KV PUSH PULL
OPI126
OPI126
Optek Technology
OPTOISO 15KV OPEN COLLECTOR
OPI1290-032
OPI1290-032
Optek Technology
OPTOISO PUSH PULL
OPI128
OPI128
Optek Technology
OPTOISO 15KV OPEN COLLECTOR
OPI1290-080
OPI1290-080
Optek Technology
OPTOISO PUSH PULL
OPI127-032 Compare Parts
  • OPI127-032 vs OPI8015
  • OPI127-032 vs OPI125
  • OPI127-032 vs OPID804DTU
  • OPI127-032 vs OPI155
  • OPI127-032 vs OPI1266
  • OPI127-032 vs OPI1268
  • OPI127-032 vs OPI1268S
  • OPI127-032 vs OPI1290-018
  • OPI127-032 vs OPI1290-026
  • OPI127-032 vs OPI1290-040
  • OPI127-032 vs OPI127
  • OPI127-032 vs OPI125TXV
  • OPI127-032 vs OPI125TX
  • OPI127-032 vs OPI1290-066
  • OPI127-032 vs OPI1290-080
  • OPI127-032 vs OPI128
  • OPI127-032 vs OPI1290-032
  • OPI127-032 vs OPI126
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great