☰
OPID804DTU
OPID804DTU
Obsolete
Description:  OPTOISO 5KV OPEN COLLECTOR 8DIP
Manufacturer:  Optek Technology
Datasheet:   OPID804DTU Datasheet
History Price: Obsolete
In Stock: 29840
OPID804DTU Specification
Specification
Part No
OPID804DTU
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
500V/µs (Typ)
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
-
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
30ns, 30ns
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
25mA
Voltage - Supply
7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
OPID804DTU PDF Datasheet
OPID804DTU Related Parts
OPI8015
OPI8015
Texas Instruments
OPTOISO 3.54KV OPEN COLLECTOR
OPI8012
OPI8012
Texas Instruments
OPTOISO 3.54KV PSH PULL
OPI1268S
OPI1268S
Optek Technology
OPTOISO 20KV OPEN COLLECTOR
OPI1268
OPI1268
Optek Technology
OPTOISO 16KV OPEN COLLECTOR
OPI1266
OPI1266
Optek Technology
OPTOISO 16KV OPEN COLLECTOR
OPI127-032
OPI127-032
Optek Technology
OPTOISO 15KV PUSH PULL
OPI155
OPI155
Optek Technology
OPTOISO 50KV OPEN COLLECTOR
OPI125
OPI125
Optek Technology
OPTOISO 15KV PUSH PULL
OPI126
OPI126
Optek Technology
OPTOISO 15KV OPEN COLLECTOR
OPI1290-032
OPI1290-032
Optek Technology
OPTOISO PUSH PULL
OPI128
OPI128
Optek Technology
OPTOISO 15KV OPEN COLLECTOR
OPI1290-080
OPI1290-080
Optek Technology
OPTOISO PUSH PULL
OPID804DTU Compare Parts
  • OPID804DTU vs OPI8015
  • OPID804DTU vs OPI125
  • OPID804DTU vs OPI155
  • OPID804DTU vs OPI127-032
  • OPID804DTU vs OPI1266
  • OPID804DTU vs OPI1268
  • OPID804DTU vs OPI1268S
  • OPID804DTU vs OPI1290-018
  • OPID804DTU vs OPI1290-026
  • OPID804DTU vs OPI1290-040
  • OPID804DTU vs OPI127
  • OPID804DTU vs OPI125TXV
  • OPID804DTU vs OPI125TX
  • OPID804DTU vs OPI1290-066
  • OPID804DTU vs OPI1290-080
  • OPID804DTU vs OPI128
  • OPID804DTU vs OPI1290-032
  • OPID804DTU vs OPI126
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great