☰
OPI155
OPI155
Active
Description:  OPTOISO 50KV OPEN COLLECTOR
Manufacturer:  Optek Technology
Datasheet:   OPI155 Datasheet
History Price: $85.096
In Stock: 43040
OPI155 Specification
Specification
Part No
OPI155
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
50000VDC
Common Mode Transient Immunity (Min)
-
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
25 mA
Data Rate
5Mbps
Propagation Delay tpLH / tpHL (Max)
70ns, 120ns
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
-
Supplier Device Package
-
OPI155 PDF Datasheet
OPI155 Related Parts
OPI8015
OPI8015
Texas Instruments
OPTOISO 3.54KV OPEN COLLECTOR
OPI8012
OPI8012
Texas Instruments
OPTOISO 3.54KV PSH PULL
OPI1268S
OPI1268S
Optek Technology
OPTOISO 20KV OPEN COLLECTOR
OPI1268
OPI1268
Optek Technology
OPTOISO 16KV OPEN COLLECTOR
OPI1266
OPI1266
Optek Technology
OPTOISO 16KV OPEN COLLECTOR
OPI127-032
OPI127-032
Optek Technology
OPTOISO 15KV PUSH PULL
OPID804DTU
OPID804DTU
Optek Technology
OPTOISO 5KV OPEN COLLECTOR 8DIP
OPI125
OPI125
Optek Technology
OPTOISO 15KV PUSH PULL
OPI126
OPI126
Optek Technology
OPTOISO 15KV OPEN COLLECTOR
OPI1290-032
OPI1290-032
Optek Technology
OPTOISO PUSH PULL
OPI128
OPI128
Optek Technology
OPTOISO 15KV OPEN COLLECTOR
OPI1290-080
OPI1290-080
Optek Technology
OPTOISO PUSH PULL
OPI155 Compare Parts
  • OPI155 vs OPI8015
  • OPI155 vs OPI125
  • OPI155 vs OPID804DTU
  • OPI155 vs OPI127-032
  • OPI155 vs OPI1266
  • OPI155 vs OPI1268
  • OPI155 vs OPI1268S
  • OPI155 vs OPI1290-018
  • OPI155 vs OPI1290-026
  • OPI155 vs OPI1290-040
  • OPI155 vs OPI127
  • OPI155 vs OPI125TXV
  • OPI155 vs OPI125TX
  • OPI155 vs OPI1290-066
  • OPI155 vs OPI1290-080
  • OPI155 vs OPI128
  • OPI155 vs OPI1290-032
  • OPI155 vs OPI126
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great