☰
OPI1268
OPI1268
Active
Description:  OPTOISO 16KV OPEN COLLECTOR
Manufacturer:  Optek Technology
Datasheet:   OPI1268 Datasheet
History Price: $8.81
In Stock: 37040
OPI1268 Specification
Specification
Part No
OPI1268
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
16000VDC
Common Mode Transient Immunity (Min)
-
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
25 mA
Data Rate
2Mbps
Propagation Delay tpLH / tpHL (Max)
200ns, 100ns
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
30mA
Voltage - Supply
7V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (1.100", 27.94mm), 5 Leads
Supplier Device Package
-
OPI1268 PDF Datasheet
OPI1268 Related Parts
OPI8015
OPI8015
Texas Instruments
OPTOISO 3.54KV OPEN COLLECTOR
OPI8012
OPI8012
Texas Instruments
OPTOISO 3.54KV PSH PULL
OPI1268S
OPI1268S
Optek Technology
OPTOISO 20KV OPEN COLLECTOR
OPI1266
OPI1266
Optek Technology
OPTOISO 16KV OPEN COLLECTOR
OPI127-032
OPI127-032
Optek Technology
OPTOISO 15KV PUSH PULL
OPI155
OPI155
Optek Technology
OPTOISO 50KV OPEN COLLECTOR
OPID804DTU
OPID804DTU
Optek Technology
OPTOISO 5KV OPEN COLLECTOR 8DIP
OPI125
OPI125
Optek Technology
OPTOISO 15KV PUSH PULL
OPI126
OPI126
Optek Technology
OPTOISO 15KV OPEN COLLECTOR
OPI1290-032
OPI1290-032
Optek Technology
OPTOISO PUSH PULL
OPI128
OPI128
Optek Technology
OPTOISO 15KV OPEN COLLECTOR
OPI1290-080
OPI1290-080
Optek Technology
OPTOISO PUSH PULL
OPI1268 Description

The Optek Technology OPI1268 is a versatile and reliable opto-isolator, also known as an optocoupler, designed to provide electrical isolation between different sections of a circuit. This component is particularly valued for its ability to protect sensitive electronic components from high voltages and transients while enabling signal transmission. The OPI1268 is widely used in industrial automation, telecommunications, consumer electronics, and medical equipment applications.

## Key Features

1. Optical Isolation: The OPI1268 provides a high degree of electrical isolation between input and output, typically rated at 5000 VRMS. This feature helps to protect the receiving side from high voltages or transients present on the transmitting side.

2. Phototransistor Output: The output stage of the OPI1268 consists of a phototransistor that provides a digital signal output. This design ensures fast switching times, making it suitable for applications that require quick response rates.

3. Wide Supply Voltage Range: The OPI1268 can operate over a broad supply voltage range, typically from 4.5 V to 30 V for the output side. This flexibility allows it to be integrated into various applications without needing specialized power supplies.

4. High Speed: With a typical rise time of 15 µs and fall time of 5 µs, the OPI1268 is designed for fast switching applications, making it suitable for data communication and signal processing tasks.

5. Compact Design: The opto-isolator is available in a compact, surface-mount package, which saves space on printed circuit boards (PCBs) and allows for easy integration into various designs.

6. Low Input Current: The OPI1268 is designed to operate with low input currents, typically around 10 mA, allowing for efficient power consumption and reduced heat generation.

7. Temperature Range: The device operates effectively over a wide temperature range, typically from -40°C to +100°C, making it suitable for industrial and outdoor applications.

8. Compatibility: The OPI1268 is compatible with various input and output logic levels, enabling easy interfacing with microcontrollers, digital logic circuits, and other electronic devices.

## Specifications

| Parameter | Value |
|-----------------------------------------|--------------------------------------------|
| Isolation Voltage | 5000 VRMS |
| Input Current (IF) | 10 mA (typical) |
| Output Voltage (VO) | 4.5 V to 30 V |
| Output Current (IC) | 50 mA (maximum) |
| Rise Time | 15 µs (typical) |
| Fall Time | 5 µs (typical) |
| Total Capacitance | 3.5 pF (typical) |
| Operating Temperature Range | -40°C to +100°C |
| Package Type | DIP-4 or Surface Mount |
| Dimensions (DIP-4) | 10.16 mm x 7.62 mm |
| Weight | Approximately 0.2 grams |

## Applications

The Optek Technology OPI1268 is suitable for a wide range of applications, including:

1. Industrial Automation: Used in programmable logic controllers (PLCs) and motor control circuits to isolate control signals from high-voltage operations.

2. Telecommunications: Ideal for signal isolation in data communication systems, protecting sensitive components from voltage spikes and noise.

3. Consumer Electronics: Employed in power supplies and audio equipment to isolate input and output stages, enhancing device reliability and performance.

4. Medical Equipment: Used in medical devices to ensure patient safety by providing electrical isolation between high-voltage and low-voltage sections.

5. Robotics: Utilized in robotic control systems for feedback isolation, allowing for reliable operation of sensors and actuators.

6. Energy Management Systems: Integrated into energy monitoring devices and smart meters to isolate measurement circuits from high-voltage lines.

## Advantages

1. High Isolation Voltage: The 5000 VRMS isolation rating provides excellent protection against high voltage surges and transients, ensuring the safety and reliability of connected components.

2. Fast Switching Performance: With quick rise and fall times, the OPI1268 is suitable for high-speed applications, enabling efficient signal transmission without delay.

3. Low Power Consumption: The ability to operate at low input currents reduces overall power consumption, making the device energy efficient.

4. Robust Design: The wide temperature range and compact package design enhance the reliability and flexibility of the OPI1268 in various environments.

5. Easy Integration: The compatibility with different logic levels and the compact size make it easy to integrate into existing systems without significant redesign.

## Conclusion

The Optek Technology OPI1268 opto-isolator is an essential component for modern electronic applications, offering reliable electrical isolation and fast switching capabilities. Its high isolation voltage, low input current requirements, and compact design make it a versatile choice for various industries, including industrial automation, telecommunications, consumer electronics, and medical equipment. As technology continues to advance, the OPI1268 provides engineers and developers with a dependable solution for creating safe and efficient electronic systems, helping to bridge the gap between high-voltage and low-voltage circuits. Whether used in industrial machinery or everyday consumer products, the OPI1268 plays a crucial role in ensuring performance and safety in electronic designs.
OPI1268 Compare Parts
  • OPI1268 vs OPI8015
  • OPI1268 vs OPI125
  • OPI1268 vs OPID804DTU
  • OPI1268 vs OPI155
  • OPI1268 vs OPI127-032
  • OPI1268 vs OPI1266
  • OPI1268 vs OPI1268S
  • OPI1268 vs OPI1290-018
  • OPI1268 vs OPI1290-026
  • OPI1268 vs OPI1290-040
  • OPI1268 vs OPI127
  • OPI1268 vs OPI125TXV
  • OPI1268 vs OPI125TX
  • OPI1268 vs OPI1290-066
  • OPI1268 vs OPI1290-080
  • OPI1268 vs OPI128
  • OPI1268 vs OPI1290-032
  • OPI1268 vs OPI126
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great