Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM185
PIM185
Active
Expansion Boards, Daughter Cards
Description:
ZERO LIPO (INDIVIDUAL)
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM185 Datasheet
History Price: $14.6
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PIM185 Specification
Specification
Part No
PIM185
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
SHIM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Power Management
Type
Battery Board
Function
TPS61232
Utilized IC / Part
Board(s)
PIM185 PDF Datasheet
PIM185 Datasheet
Click and Download: PIM185 Datasheet
PIM185 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM185 Compare Parts
PIM185 vs PIM635
PIM185 vs PIM634
PIM185 vs PIM622
PIM185 vs PIM589
PIM185 vs PIM588
PIM185 vs PIM586
PIM185 vs PIM580
PIM185 vs PIM579
PIM185 vs PIM570
PIM185 vs PIM557
PIM185 vs PIM556
PIM185 vs PIM555
PIM185 vs PIM554
PIM185 vs PIM553
PIM185 vs PIM551
PIM185 vs PIM550
PIM185 vs PIM549
PIM185 vs PIM548
PIM185 vs PIM547
PIM185 vs PIM546
PIM185 vs PIM545
PIM185 vs PIM544
PIM185 vs PIM543
PIM185 vs PIM542
PIM185 vs PIM541
PIM185 vs PIM537
PIM185 vs PIM536
PIM185 vs PIM534
PIM185 vs PIM527
PIM185 vs PIM526
PIM185 vs PIM525
PIM185 vs PIM524
PIM185 vs PIM523
PIM185 vs PIM522
PIM185 vs PIM517
PIM185 vs PIM511
PIM185 vs PIM502
PIM185 vs PIM498
PIM185 vs PIM491
PIM185 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!