Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM216
PIM216
Active
Expansion Boards, Daughter Cards
Description:
MOTE PHAT
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM216 Datasheet
History Price: $7
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PIM216 Specification
Specification
Part No
PIM216
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Power Management
Type
LED Driver
Function
-
Utilized IC / Part
Board(s)
PIM216 PDF Datasheet
PIM216 Datasheet
Click and Download: PIM216 Datasheet
PIM216 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM216 Compare Parts
PIM216 vs PIM635
PIM216 vs PIM634
PIM216 vs PIM622
PIM216 vs PIM589
PIM216 vs PIM588
PIM216 vs PIM586
PIM216 vs PIM580
PIM216 vs PIM579
PIM216 vs PIM570
PIM216 vs PIM557
PIM216 vs PIM556
PIM216 vs PIM555
PIM216 vs PIM554
PIM216 vs PIM553
PIM216 vs PIM551
PIM216 vs PIM550
PIM216 vs PIM549
PIM216 vs PIM548
PIM216 vs PIM547
PIM216 vs PIM546
PIM216 vs PIM545
PIM216 vs PIM544
PIM216 vs PIM543
PIM216 vs PIM542
PIM216 vs PIM541
PIM216 vs PIM537
PIM216 vs PIM536
PIM216 vs PIM534
PIM216 vs PIM527
PIM216 vs PIM526
PIM216 vs PIM525
PIM216 vs PIM524
PIM216 vs PIM523
PIM216 vs PIM522
PIM216 vs PIM517
PIM216 vs PIM511
PIM216 vs PIM502
PIM216 vs PIM498
PIM216 vs PIM491
PIM216 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!