Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM251
PIM251
Obsolete
Expansion Boards, Daughter Cards
Description:
RAINBOW HAT (RAINBOW HAT + PIBOW
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM251 Datasheet
History Price: Obsolete
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PIM251 Specification
Specification
Part No
PIM251
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Interface
Type
Multiple
Function
-
Utilized IC / Part
Board(s)
PIM251 PDF Datasheet
PIM251 Datasheet
Click and Download: PIM251 Datasheet
PIM251 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM251 Compare Parts
PIM251 vs PIM635
PIM251 vs PIM634
PIM251 vs PIM622
PIM251 vs PIM589
PIM251 vs PIM588
PIM251 vs PIM586
PIM251 vs PIM580
PIM251 vs PIM579
PIM251 vs PIM570
PIM251 vs PIM557
PIM251 vs PIM556
PIM251 vs PIM555
PIM251 vs PIM554
PIM251 vs PIM553
PIM251 vs PIM551
PIM251 vs PIM550
PIM251 vs PIM549
PIM251 vs PIM548
PIM251 vs PIM547
PIM251 vs PIM546
PIM251 vs PIM545
PIM251 vs PIM544
PIM251 vs PIM543
PIM251 vs PIM542
PIM251 vs PIM541
PIM251 vs PIM537
PIM251 vs PIM536
PIM251 vs PIM534
PIM251 vs PIM527
PIM251 vs PIM526
PIM251 vs PIM525
PIM251 vs PIM524
PIM251 vs PIM523
PIM251 vs PIM522
PIM251 vs PIM517
PIM251 vs PIM511
PIM251 vs PIM502
PIM251 vs PIM498
PIM251 vs PIM491
PIM251 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!