Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM354
PIM354
Active
Expansion Boards, Daughter Cards
Description:
LED SHIM
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM354 Datasheet
History Price: $10.8
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PIM354 Specification
Specification
Part No
PIM354
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
SHIM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Opto
Type
LED Light Bar
Function
IS31FL3731
Utilized IC / Part
Board(s)
PIM354 PDF Datasheet
PIM354 Datasheet
Click and Download: PIM354 Datasheet
PIM354 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM354 Compare Parts
PIM354 vs PIM635
PIM354 vs PIM634
PIM354 vs PIM622
PIM354 vs PIM589
PIM354 vs PIM588
PIM354 vs PIM586
PIM354 vs PIM580
PIM354 vs PIM579
PIM354 vs PIM570
PIM354 vs PIM557
PIM354 vs PIM556
PIM354 vs PIM555
PIM354 vs PIM554
PIM354 vs PIM553
PIM354 vs PIM551
PIM354 vs PIM550
PIM354 vs PIM549
PIM354 vs PIM548
PIM354 vs PIM547
PIM354 vs PIM546
PIM354 vs PIM545
PIM354 vs PIM544
PIM354 vs PIM543
PIM354 vs PIM542
PIM354 vs PIM541
PIM354 vs PIM537
PIM354 vs PIM536
PIM354 vs PIM534
PIM354 vs PIM527
PIM354 vs PIM526
PIM354 vs PIM525
PIM354 vs PIM524
PIM354 vs PIM523
PIM354 vs PIM522
PIM354 vs PIM517
PIM354 vs PIM511
PIM354 vs PIM502
PIM354 vs PIM498
PIM354 vs PIM491
PIM354 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!