Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM406
PIM406
Active
Expansion Boards, Daughter Cards
Description:
UBERCORN 16X16 RGB LED MATRIX
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM406 Datasheet
History Price: $61.2
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PIM406 Specification
Specification
Part No
PIM406
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Opto
Type
LED Matrix
Function
STP16CPC26
Utilized IC / Part
Board(s)
PIM406 PDF Datasheet
PIM406 Datasheet
Click and Download: PIM406 Datasheet
PIM406 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM406 Compare Parts
PIM406 vs PIM635
PIM406 vs PIM634
PIM406 vs PIM622
PIM406 vs PIM589
PIM406 vs PIM588
PIM406 vs PIM586
PIM406 vs PIM580
PIM406 vs PIM579
PIM406 vs PIM570
PIM406 vs PIM557
PIM406 vs PIM556
PIM406 vs PIM555
PIM406 vs PIM554
PIM406 vs PIM553
PIM406 vs PIM551
PIM406 vs PIM550
PIM406 vs PIM549
PIM406 vs PIM548
PIM406 vs PIM547
PIM406 vs PIM546
PIM406 vs PIM545
PIM406 vs PIM544
PIM406 vs PIM543
PIM406 vs PIM542
PIM406 vs PIM541
PIM406 vs PIM537
PIM406 vs PIM536
PIM406 vs PIM534
PIM406 vs PIM527
PIM406 vs PIM526
PIM406 vs PIM525
PIM406 vs PIM524
PIM406 vs PIM523
PIM406 vs PIM522
PIM406 vs PIM517
PIM406 vs PIM511
PIM406 vs PIM502
PIM406 vs PIM498
PIM406 vs PIM491
PIM406 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!