PIM442
PIM442
Active
Description:  11X7 LED MATRIX BREAKOUT
Manufacturer:  Pimoroni Ltd
Datasheet:   PIM442 Datasheet
History Price: $14.6
In Stock: 5600
PIM442 Specification
Specification
Part No
PIM442
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino, Raspberry Pi
Platform
Opto
Type
LED Matrix
Function
IS31FL3731
Utilized IC / Part
Board(s)
PIM442 Related Parts
PIM013
PIM013
Pimoroni Ltd
PIGLOW
PIM026
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM442 Compare Parts
  • PIM442 vs PIM635
  • PIM442 vs PIM634
  • PIM442 vs PIM622
  • PIM442 vs PIM589
  • PIM442 vs PIM588
  • PIM442 vs PIM586
  • PIM442 vs PIM580
  • PIM442 vs PIM579
  • PIM442 vs PIM570
  • PIM442 vs PIM557
  • PIM442 vs PIM556
  • PIM442 vs PIM555
  • PIM442 vs PIM554
  • PIM442 vs PIM553
  • PIM442 vs PIM551
  • PIM442 vs PIM550
  • PIM442 vs PIM549
  • PIM442 vs PIM548
  • PIM442 vs PIM547
  • PIM442 vs PIM546
  • PIM442 vs PIM545
  • PIM442 vs PIM544
  • PIM442 vs PIM543
  • PIM442 vs PIM542
  • PIM442 vs PIM541
  • PIM442 vs PIM537
  • PIM442 vs PIM536
  • PIM442 vs PIM534
  • PIM442 vs PIM527
  • PIM442 vs PIM526
  • PIM442 vs PIM525
  • PIM442 vs PIM524
  • PIM442 vs PIM523
  • PIM442 vs PIM522
  • PIM442 vs PIM517
  • PIM442 vs PIM511
  • PIM442 vs PIM502
  • PIM442 vs PIM498
  • PIM442 vs PIM491
  • PIM442 vs PIM487
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!