Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ Pimoroni Ltd PIM486
PIM486
Active
Expansion Boards, Daughter Cards
Description:
ENVIRO FOR RASPBERRY PI
Manufacturer:
Pimoroni Ltd
Datasheet:
PIM486 Datasheet
History Price: $34.8
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PIM486 Specification
Specification
Part No
PIM486
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Sensor
Type
Humidity, Light, Pressure, Proximity, Sound, Temperature
Function
BME280, LTR-559
Utilized IC / Part
Board(s)
PIM486 PDF Datasheet
PIM486 Datasheet
Click and Download: PIM486 Datasheet
PIM486 Related Parts
PIM013
Pimoroni Ltd
PIGLOW
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM486 Compare Parts
PIM486 vs PIM635
PIM486 vs PIM634
PIM486 vs PIM622
PIM486 vs PIM589
PIM486 vs PIM588
PIM486 vs PIM586
PIM486 vs PIM580
PIM486 vs PIM579
PIM486 vs PIM570
PIM486 vs PIM557
PIM486 vs PIM556
PIM486 vs PIM555
PIM486 vs PIM554
PIM486 vs PIM553
PIM486 vs PIM551
PIM486 vs PIM550
PIM486 vs PIM549
PIM486 vs PIM548
PIM486 vs PIM547
PIM486 vs PIM546
PIM486 vs PIM545
PIM486 vs PIM544
PIM486 vs PIM543
PIM486 vs PIM542
PIM486 vs PIM541
PIM486 vs PIM537
PIM486 vs PIM536
PIM486 vs PIM534
PIM486 vs PIM527
PIM486 vs PIM526
PIM486 vs PIM525
PIM486 vs PIM524
PIM486 vs PIM523
PIM486 vs PIM522
PIM486 vs PIM517
PIM486 vs PIM511
PIM486 vs PIM502
PIM486 vs PIM498
PIM486 vs PIM491
PIM486 vs PIM487
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!