PIM550
PIM550
Active
Description:  PICO EXPLORER BASE
Manufacturer:  Pimoroni Ltd
Datasheet:   PIM550 Datasheet
History Price: $28.8
In Stock: 42000
PIM550 Specification
Specification
Part No
PIM550
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi Pico
Platform
Interface
Type
Multiple
Function
RP2040
Utilized IC / Part
Board(s)
PIM550 Related Parts
PIM013
PIM013
Pimoroni Ltd
PIGLOW
PIM026
PIM026
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
PIM027
PIM027
Pimoroni Ltd
FLOTILLA MOTION ACCELEROMETER
PIM028
PIM028
Pimoroni Ltd
FLOTILLA TOUCH 4 CAPACITIVE
PIM029
PIM029
Pimoroni Ltd
FLOTILLA NUMBER 7 SEGMENT
PIM030
PIM030
Pimoroni Ltd
FLOTILLA COLOR SENSOR
PIM031
PIM031
Pimoroni Ltd
FLOTILLA WEATHER TEMPERATURE
PIM032
PIM032
Pimoroni Ltd
FLOTILLA MATRIX 8X8 WHITE LED
PIM033
PIM033
Pimoroni Ltd
FLOTILLA AMBIENT LIGHT SENSOR
PIM034
PIM034
Pimoroni Ltd
FLOTILLA JOYSTICK W/ BUTTON
PIM035
PIM035
Pimoroni Ltd
FLOTILLA DIAL W/ LEDS
PIM036
PIM036
Pimoroni Ltd
FLOTILLA - MOTOR
PIM550 Compare Parts
  • PIM550 vs PIM635
  • PIM550 vs PIM634
  • PIM550 vs PIM622
  • PIM550 vs PIM589
  • PIM550 vs PIM588
  • PIM550 vs PIM586
  • PIM550 vs PIM580
  • PIM550 vs PIM579
  • PIM550 vs PIM570
  • PIM550 vs PIM557
  • PIM550 vs PIM556
  • PIM550 vs PIM555
  • PIM550 vs PIM554
  • PIM550 vs PIM553
  • PIM550 vs PIM551
  • PIM550 vs PIM549
  • PIM550 vs PIM548
  • PIM550 vs PIM547
  • PIM550 vs PIM546
  • PIM550 vs PIM545
  • PIM550 vs PIM544
  • PIM550 vs PIM543
  • PIM550 vs PIM542
  • PIM550 vs PIM541
  • PIM550 vs PIM537
  • PIM550 vs PIM536
  • PIM550 vs PIM534
  • PIM550 vs PIM527
  • PIM550 vs PIM526
  • PIM550 vs PIM525
  • PIM550 vs PIM524
  • PIM550 vs PIM523
  • PIM550 vs PIM522
  • PIM550 vs PIM517
  • PIM550 vs PIM511
  • PIM550 vs PIM502
  • PIM550 vs PIM498
  • PIM550 vs PIM491
  • PIM550 vs PIM487
  • PIM550 vs PIM486
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.