☰
20F80
20F80
Active
Description:  DIODE GEN PURP 800V 20A DO4
Manufacturer:  Solid State
Datasheet:   20F80 Datasheet
History Price: $1.86700
In Stock: 7160
20F80 Specification
Specification
Part No
20F80
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
Current - Average Rectified (Io)
20A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 20 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 800 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
20F80 Related Parts
20F05
20F05
Solid State
DIODE GEN PURP 50V 20A DO4
20F10
20F10
Solid State
DIODE GEN PURP 100V 20A DO4
20F100
20F100
Solid State
DIODE GEN PURP 1KV 20A DO4
20F120
20F120
Solid State
DIODE GEN PURP 1.2KV 20A DO4
20F140
20F140
Solid State
DIODE GEN PURP 1.4KV 20A DO4
20F160
20F160
Solid State
DIODE GEN PURP 1.6KV 20A DO4
20F180
20F180
Solid State
DIODE GEN PURP 1.8KV 20A DO4
20F20
20F20
Solid State
DIODE GEN PURP 200V 20A DO4
20F30
20F30
Solid State
DIODE GEN PURP 300V 20A DO4
20F40
20F40
Solid State
DIODE GEN PURP 400V 20A DO4
20F50
20F50
Solid State
DIODE GEN PURP 500V 20A DO4
20F60
20F60
Solid State
DIODE GEN PURP 600V 20A DO4
20F80 Description
The Solid State 20F80 is a high-performance solid-state relay (SSR) designed for various industrial and commercial applications. This device is known for its reliability, efficiency, and ability to handle high loads, making it suitable for controlling AC and DC loads in automation systems, heating applications, and motor control. Below is a detailed overview of its specifications, features, and applications.

## Overview

The Solid State 20F80 is designed to provide a reliable means of switching electrical loads without the mechanical wear and tear associated with traditional electromechanical relays. It utilizes semiconductor technology to achieve fast switching times, high durability, and excellent electrical performance.

## Key Specifications

1. Load Voltage:
- Rated for AC loads up to 480 VAC.
- Rated for DC loads up to 60 VDC.

2. Load Current:
- Maximum load current: 20 Amps.

3. Control Voltage:
- Input control voltage: 3-32 VDC.
- Compatible with various control signals, including PLC outputs.

4. On-State Voltage Drop:
- Typically 1.5 V at rated load current, which contributes to lower power dissipation.

5. Isolation Voltage:
- Input to output isolation: 2500 VAC, ensuring safety and preventing interference between control and load circuits.

6. Switching Time:
- Fast switching time, typically in the range of microseconds, allowing for precise control of loads.

7. Operating Temperature:
- Wide operating temperature range: -30°C to +80°C, making it suitable for various environmental conditions.

8. Mounting Type:
- Available in a panel mount configuration, making installation straightforward in control panels and enclosures.

9. Dimensions:
- Compact design, typically around 4.5 x 3.5 x 1.5 inches (114 x 89 x 38 mm), facilitating easy integration into existing systems.

10. Weight:
- Lightweight construction, typically around 0.5 lbs (227 grams).

## Features

- Solid-State Design: The absence of moving parts results in a longer lifespan and higher reliability compared to traditional relays.
- High Switching Speed: The fast response time allows for precise control in applications requiring quick on/off cycles.
- Low Power Consumption: The SSR consumes minimal power in the control circuit, making it energy-efficient.
- Noise Immunity: Solid-state technology provides immunity to electromagnetic interference (EMI), ensuring stable operation in noisy environments.
- LED Indicator: Many models include an LED indicator to show the status of the relay, providing visual feedback for troubleshooting and monitoring.

## Applications

The Solid State 20F80 is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems for machinery, conveyors, and process automation.
- Heating Control: Ideal for controlling electric heaters, ovens, and temperature control systems.
- Motor Control: Can be used to control small motors in various applications, including fans and pumps.
- Lighting Control: Suitable for controlling lighting systems in commercial and industrial settings.
- HVAC Systems: Used in heating, ventilation, and air conditioning systems for efficient load control.

## Conclusion

The Solid State 20F80 is a versatile and reliable solid-state relay that meets the demands of modern industrial and commercial applications. With its high load capacity, fast switching capabilities, and robust design, it is an excellent choice for engineers and technicians looking for efficient load control solutions. Whether for automation, heating, or motor control, the Solid State 20F80 provides a dependable and long-lasting option in the realm of solid-state switching technology.
20F80 Compare Parts
  • 20F80 vs 20FR60
  • 20F80 vs 20FR50
  • 20F80 vs 20FR40
  • 20F80 vs 20FR30
  • 20F80 vs 20FR20
  • 20F80 vs 20FR180
  • 20F80 vs 20FR160
  • 20F80 vs 20FR150
  • 20F80 vs 20FR140
  • 20F80 vs 20FR120
  • 20F80 vs 20FR100
  • 20F80 vs 20FR10
  • 20F80 vs 20F60
  • 20F80 vs 20F50
  • 20F80 vs 20F40
  • 20F80 vs 20F30
  • 20F80 vs 20F20
  • 20F80 vs 20F180
  • 20F80 vs 20F160
  • 20F80 vs 20F140
  • 20F80 vs 20F120
  • 20F80 vs 20F100
  • 20F80 vs 20F10
  • 20F80 vs 20F05
  • 20F80 vs 20FQ045
  • 20F80 vs 20FQ040
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.