CS2000CP-DZZ
CS2000CP-DZZ
Active
Description:  IC FRACT N SYNTH 10MSOP
Manufacturer:  Cirrus Logic
History Price: $14.25438
In Stock: 16000
CS2000CP-DZZ Specification
Specification
Part No
CS2000CP-DZZ
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fractional N Synthesizer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
-
Ratio - Input:Output
2:2
Differential - Input:Output
No/No
Frequency - Max
75MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
CS2000CP-DZZ PDF Datasheet
CS2000CP-DZZ Related Parts
CS2000CP-CZZ
CS2000CP-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-CZZR
CS2000CP-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZR
CS2000CP-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-EZZ
CS2000CP-EZZ
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000CP-EZZR
CS2000CP-EZZR
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000P-CZZ
CS2000P-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-CZZR
CS2000P-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZ
CS2000P-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZR
CS2000P-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZ
CS210006-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZR
CS210006-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210007-CZZ
CS210007-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZ Compare Parts
  • CS2000CP-DZZ vs CS2300P-EZZ
  • CS2000CP-DZZ vs CS2300P-DZZR
  • CS2000CP-DZZ vs CS2300P-DZZ
  • CS2000CP-DZZ vs CS2300P-CZZR
  • CS2000CP-DZZ vs CS2300P-CZZ
  • CS2000CP-DZZ vs CS2300CP-EZZR
  • CS2000CP-DZZ vs CS2300CP-EZZ
  • CS2000CP-DZZ vs CS2300CP-DZZR
  • CS2000CP-DZZ vs CS2300CP-DZZ
  • CS2000CP-DZZ vs CS2300CP-CZZR
  • CS2000CP-DZZ vs CS2300CP-CZZ
  • CS2000CP-DZZ vs CS230014-CZZR
  • CS2000CP-DZZ vs CS230014-CZZ
  • CS2000CP-DZZ vs CS230012-CZZR
  • CS2000CP-DZZ vs CS230012-CZZ
  • CS2000CP-DZZ vs CS230011-CZZR
  • CS2000CP-DZZ vs CS230011-CZZ
  • CS2000CP-DZZ vs CS230009-CZZR
  • CS2000CP-DZZ vs CS230009-CZZ
  • CS2000CP-DZZ vs CS230008-CZZR
  • CS2000CP-DZZ vs CS230008-CZZ
  • CS2000CP-DZZ vs CS230003-CZZR
  • CS2000CP-DZZ vs CS230003-CZZ
  • CS2000CP-DZZ vs CS230002-CZZR
  • CS2000CP-DZZ vs CS230001-CZZR
  • CS2000CP-DZZ vs CS230001-CZZ
  • CS2000CP-DZZ vs CS2200P-DZZR
  • CS2000CP-DZZ vs CS2200P-DZZ
  • CS2000CP-DZZ vs CS2200P-CZZR
  • CS2000CP-DZZ vs CS2200P-CZZ
  • CS2000CP-DZZ vs CS2200CP-DZZ
  • CS2000CP-DZZ vs CS2200CP-CZZR
  • CS2000CP-DZZ vs CS2200CP-CZZ
  • CS2000CP-DZZ vs CS220002-CZZ
  • CS2000CP-DZZ vs CS2100P-DZZR
  • CS2000CP-DZZ vs CS2100P-DZZ
  • CS2000CP-DZZ vs CS2100P-CZZR
  • CS2000CP-DZZ vs CS2100P-CZZ
  • CS2000CP-DZZ vs CS2100CP-EZZR
  • CS2000CP-DZZ vs CS2100CP-EZZ
  • CS2000CP-DZZ FAQ
    Q1: What is the Cirrus Logic CS2000CP-DZZ?
    A1: The Cirrus Logic CS2000CP-DZZ is a high-performance clock synthesizer and jitter attenuator designed to generate low-jitter clock signals for demanding digital audio, video, and communication systems, ensuring precise timing and synchronization.

    Q2: What applications is the CS2000CP-DZZ suited for?
    A2: This device is ideal for applications in digital audio interfaces, professional audio equipment, telecommunications infrastructure, broadcast systems, and any system requiring stable, low-jitter clock sources.

    Q3: What input clock frequencies does the CS2000CP-DZZ support?
    A3: The CS2000CP-DZZ supports a wide range of input clock frequencies, allowing flexibility to interface with various reference clocks commonly used in audio and communication systems.

    Q4: How does the CS2000CP-DZZ reduce jitter?
    A4: It incorporates advanced phase-locked loop (PLL) and loop filter designs to effectively clean up incoming clock signals and generate ultra-low jitter output clocks critical for maintaining signal integrity.

    Q5: What output clock capabilities does the Cirrus Logic CS2000CP-DZZ provide?
    A5: The device can generate multiple output clocks with programmable frequencies and phases, supporting diverse system timing requirements with high precision.

    Q6: What communication interface is used for programming the CS2000CP-DZZ?
    A6: The CS2000CP-DZZ is programmable via an industry-standard I²C interface, enabling flexible and easy configuration of its operating parameters.

    Q7: What is the power supply requirement for the CS2000CP-DZZ?
    A7: It operates on a standard 3.3V power supply, making it compatible with modern digital systems while minimizing power consumption.

    Q8: How does the CS2000CP-DZZ ensure phase noise performance?
    A8: By utilizing proprietary PLL architectures and low-noise voltage-controlled oscillators (VCOs), the device achieves exceptionally low phase noise, which is essential for high-fidelity clock generation.

    Q9: What package does the CS2000CP-DZZ come in?
    A9: It is offered in a compact 20-pin TSSOP package, facilitating easy PCB layout and integration in space-constrained designs.

    Q10: Can the CS2000CP-DZZ handle multiple output clock domains?
    A10: Yes, the device supports multiple output clocks with independent frequency and phase control, allowing synchronization of different system components.

    Q11: What temperature range is supported by the Cirrus Logic CS2000CP-DZZ?
    A11: It operates reliably over the industrial temperature range from -40°C to +85°C, making it suitable for various environmental conditions.

    Q12: How fast is the CS2000CP-DZZ’s locking time?
    A12: The synthesizer has a fast lock time, allowing quick synchronization of output clocks after power-up or frequency changes, which is critical in dynamic systems.

    Q13: What jitter performance can be expected from the CS2000CP-DZZ?
    A13: The device typically provides jitter performance in the low picosecond range, significantly improving system timing accuracy compared to standard oscillators.

    Q14: Does the CS2000CP-DZZ support spread-spectrum clocking?
    A14: While its primary function is jitter attenuation and synthesis, the device includes features to minimize electromagnetic interference, but spread-spectrum clocking is not its main function.

    Q15: What is the typical application of the CS2000CP-DZZ in audio systems?
    A15: In professional audio systems, the CS2000CP-DZZ ensures synchronized sampling clocks for DACs and ADCs, reducing artifacts and improving audio quality.

    Q16: How does the CS2000CP-DZZ contribute to system stability?
    A16: By providing clean, stable clock signals with low jitter and phase noise, it prevents timing-related errors and data corruption in complex digital systems.

    Q17: What is the programming flexibility of the CS2000CP-DZZ?
    A17: Its I²C interface and extensive register map allow customization of output frequencies, phase adjustments, and loop filter parameters to tailor performance to specific application needs.

    Q18: Can the CS2000CP-DZZ replace traditional crystal oscillators?
    A18: Yes, due to its programmability and low jitter, the CS2000CP-DZZ can serve as a more versatile and precise alternative to fixed-frequency crystal oscillators.

    Q19: What makes the CS2000CP-DZZ suitable for telecommunications?
    A19: The device’s low phase noise and jitter performance enable high-speed data transmission and synchronization essential in telecom equipment such as base stations and routers.

    Q20: How does the CS2000CP-DZZ integrate with system clock architectures?
    A20: It can act as a central timing source or a jitter-cleaning element within complex clock distribution networks, enhancing overall system clock integrity and performance.
    Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.