CS2000P-CZZR
CS2000P-CZZR
Active
Description:  IC FRACT N SYNTH 10MSOP
Manufacturer:  Cirrus Logic
History Price: $7.77000
In Stock: 48000
CS2000P-CZZR Specification
Specification
Part No
CS2000P-CZZR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fractional N Synthesizer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
2:2
Differential - Input:Output
No/No
Frequency - Max
75MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
CS2000P-CZZR PDF Datasheet
CS2000P-CZZR Related Parts
CS2000CP-CZZ
CS2000CP-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-CZZR
CS2000CP-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZ
CS2000CP-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZR
CS2000CP-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-EZZ
CS2000CP-EZZ
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000CP-EZZR
CS2000CP-EZZR
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000P-CZZ
CS2000P-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZ
CS2000P-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZR
CS2000P-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZ
CS210006-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZR
CS210006-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210007-CZZ
CS210007-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-CZZR Description
The Cirrus Logic CS2000P-CZZR is a highly integrated digital-to-analog converter (DAC) designed for high-performance audio applications. This device is particularly well-suited for use in consumer electronics, professional audio equipment, and other applications where high fidelity and low distortion are critical. Below is a detailed overview of the CS2000P-CZZR, including its specifications and features.

## Overview

The CS2000P-CZZR is part of Cirrus Logic's family of audio DACs, which are known for their high performance and low power consumption. This DAC is designed to convert digital audio signals into analog signals with exceptional accuracy and minimal noise, making it ideal for high-resolution audio playback.

## Key Features

1. High-Resolution Audio: The CS2000P-CZZR supports audio resolutions up to 24 bits and sampling rates up to 192 kHz, allowing for high-quality audio reproduction.

2. Low Total Harmonic Distortion (THD): The device boasts a very low THD, typically around 0.001%, ensuring that the audio output remains faithful to the original signal without unwanted artifacts.

3. Dynamic Range: The DAC features a dynamic range of up to 120 dB, which is essential for capturing the full spectrum of audio signals, from the quietest whispers to the loudest crescendos.

4. Integrated Digital Filters: The CS2000P-CZZR includes built-in digital filters that can be configured to optimize audio performance based on the specific application requirements.

5. Power Supply: The device operates on a dual power supply, typically requiring +5V and -5V, which helps to maintain low noise levels and improve overall performance.

6. Low Power Consumption: Designed for efficiency, the CS2000P-CZZR consumes minimal power, making it suitable for battery-operated devices and portable audio applications.

7. I2S and PCM Input Formats: The DAC supports various digital audio input formats, including I2S and PCM, providing flexibility for integration into different audio systems.

8. Thermal Performance: The device is designed to operate effectively across a wide temperature range, ensuring reliable performance in various environmental conditions.

## Specifications

- Resolution: 24 bits
- Sampling Rate: Up to 192 kHz
- Total Harmonic Distortion (THD): < 0.001%
- Dynamic Range: 120 dB
- Power Supply Voltage: +5V / -5V
- Power Consumption: Low power operation
- Input Formats: I2S, PCM
- Package Type: 28-pin TSSOP (Thin Shrink Small Outline Package)
- Operating Temperature Range: -40°C to +85°C

## Applications

The CS2000P-CZZR is suitable for a wide range of applications, including:

- High-fidelity audio playback systems
- Professional audio equipment
- Home theater systems
- Digital audio converters
- Portable audio devices
- Automotive audio systems

## Conclusion

The Cirrus Logic CS2000P-CZZR is a versatile and high-performance DAC that meets the demands of modern audio applications. With its impressive specifications and features, it is an excellent choice for designers looking to achieve superior audio quality in their products. Whether used in consumer electronics or professional audio equipment, the CS2000P-CZZR delivers exceptional performance and reliability.
CS2000P-CZZR Compare Parts
  • CS2000P-CZZR vs CS2300P-EZZ
  • CS2000P-CZZR vs CS2300P-DZZR
  • CS2000P-CZZR vs CS2300P-DZZ
  • CS2000P-CZZR vs CS2300P-CZZR
  • CS2000P-CZZR vs CS2300P-CZZ
  • CS2000P-CZZR vs CS2300CP-EZZR
  • CS2000P-CZZR vs CS2300CP-EZZ
  • CS2000P-CZZR vs CS2300CP-DZZR
  • CS2000P-CZZR vs CS2300CP-DZZ
  • CS2000P-CZZR vs CS2300CP-CZZR
  • CS2000P-CZZR vs CS2300CP-CZZ
  • CS2000P-CZZR vs CS230014-CZZR
  • CS2000P-CZZR vs CS230014-CZZ
  • CS2000P-CZZR vs CS230012-CZZR
  • CS2000P-CZZR vs CS230012-CZZ
  • CS2000P-CZZR vs CS230011-CZZR
  • CS2000P-CZZR vs CS230011-CZZ
  • CS2000P-CZZR vs CS230009-CZZR
  • CS2000P-CZZR vs CS230009-CZZ
  • CS2000P-CZZR vs CS230008-CZZR
  • CS2000P-CZZR vs CS230008-CZZ
  • CS2000P-CZZR vs CS230003-CZZR
  • CS2000P-CZZR vs CS230003-CZZ
  • CS2000P-CZZR vs CS230002-CZZR
  • CS2000P-CZZR vs CS230001-CZZR
  • CS2000P-CZZR vs CS230001-CZZ
  • CS2000P-CZZR vs CS2200P-DZZR
  • CS2000P-CZZR vs CS2200P-DZZ
  • CS2000P-CZZR vs CS2200P-CZZR
  • CS2000P-CZZR vs CS2200P-CZZ
  • CS2000P-CZZR vs CS2200CP-DZZ
  • CS2000P-CZZR vs CS2200CP-CZZR
  • CS2000P-CZZR vs CS2200CP-CZZ
  • CS2000P-CZZR vs CS220002-CZZ
  • CS2000P-CZZR vs CS2100P-DZZR
  • CS2000P-CZZR vs CS2100P-DZZ
  • CS2000P-CZZR vs CS2100P-CZZR
  • CS2000P-CZZR vs CS2100P-CZZ
  • CS2000P-CZZR vs CS2100CP-EZZR
  • CS2000P-CZZR vs CS2100CP-EZZ
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.