CS2000CP-DZZR
CS2000CP-DZZR
Active
Description:  IC FRACT N SYNTH 10MSOP
Manufacturer:  Cirrus Logic
History Price: $12.37500
In Stock: 32400
CS2000CP-DZZR Specification
Specification
Part No
CS2000CP-DZZR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fractional N Synthesizer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
2:2
Differential - Input:Output
No/No
Frequency - Max
75MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
CS2000CP-DZZR PDF Datasheet
CS2000CP-DZZR Related Parts
CS2000CP-CZZ
CS2000CP-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-CZZR
CS2000CP-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZ
CS2000CP-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-EZZ
CS2000CP-EZZ
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000CP-EZZR
CS2000CP-EZZR
Cirrus Logic
IC CLK GEN/MULT CTRL PORT 10MSOP
CS2000P-CZZ
CS2000P-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-CZZR
CS2000P-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZ
CS2000P-DZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000P-DZZR
CS2000P-DZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZ
CS210006-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210006-CZZR
CS210006-CZZR
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS210007-CZZ
CS210007-CZZ
Cirrus Logic
IC FRACT N SYNTH 10MSOP
CS2000CP-DZZR Description
The Cirrus Logic CS2000CP-DZZR is a highly integrated, low-power digital-to-analog converter (DAC) designed for high-performance audio applications. This device is particularly well-suited for use in consumer electronics, professional audio equipment, and telecommunications, where high fidelity and low distortion are critical.

## Key Features:

1. High-Performance DAC:
- The CS2000CP-DZZR features a 24-bit resolution, allowing for precise audio reproduction and a wide dynamic range. This high resolution is essential for applications requiring detailed sound quality.

2. Low Total Harmonic Distortion (THD):
- The device boasts an exceptionally low total harmonic distortion (typically around -100 dB), ensuring that the audio output remains clean and faithful to the original signal.

3. Wide Dynamic Range:
- With a dynamic range of up to 112 dB, the CS2000CP-DZZR can handle both very quiet and very loud sounds without distortion, making it ideal for high-fidelity audio applications.

4. Integrated Digital Filters:
- The DAC includes built-in digital filters that can be configured to optimize audio performance for various applications. These filters help to reduce unwanted noise and improve overall sound quality.

5. Low Power Consumption:
- Designed for efficiency, the CS2000CP-DZZR operates at low power levels, making it suitable for battery-powered devices and applications where energy efficiency is a priority.

6. Flexible Interface:
- The device supports various digital audio interfaces, including I2S and PCM, allowing for easy integration into a wide range of audio systems.

7. Compact Package:
- The CS2000CP-DZZR is available in a compact 28-pin TSSOP package, which is ideal for space-constrained applications and facilitates easy PCB layout.

## Specifications:

- Resolution: 24 bits
- Sampling Rate: Up to 192 kHz
- Total Harmonic Distortion (THD): -100 dB (typical)
- Dynamic Range: 112 dB (typical)
- Power Supply Voltage: 3.3V to 5V
- Power Consumption: Approximately 30 mW (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 28-pin TSSOP
- Weight: Approximately 0.1 grams

## Applications:

The Cirrus Logic CS2000CP-DZZR is suitable for a variety of applications, including:

- Consumer Audio Equipment: Used in high-end audio players, home theater systems, and soundbars to deliver superior sound quality.
- Professional Audio Gear: Ideal for mixing consoles, audio interfaces, and studio equipment where high fidelity is essential.
- Telecommunications: Employed in VoIP devices and mobile phones to enhance voice clarity and audio performance.
- Portable Devices: Its low power consumption makes it an excellent choice for portable audio devices, such as smartphones and portable speakers.

## Conclusion:

The Cirrus Logic CS2000CP-DZZR is a versatile and high-performance digital-to-analog converter that meets the demands of modern audio applications. With its high resolution, low distortion, and flexible interface options, it provides an excellent solution for designers looking to achieve superior audio quality in their products. Its compact design and low power consumption further enhance its appeal for use in a wide range of consumer and professional audio applications, making it a valuable component in the audio electronics market.
CS2000CP-DZZR Compare Parts
  • CS2000CP-DZZR vs CS2300P-EZZ
  • CS2000CP-DZZR vs CS2300P-DZZR
  • CS2000CP-DZZR vs CS2300P-DZZ
  • CS2000CP-DZZR vs CS2300P-CZZR
  • CS2000CP-DZZR vs CS2300P-CZZ
  • CS2000CP-DZZR vs CS2300CP-EZZR
  • CS2000CP-DZZR vs CS2300CP-EZZ
  • CS2000CP-DZZR vs CS2300CP-DZZR
  • CS2000CP-DZZR vs CS2300CP-DZZ
  • CS2000CP-DZZR vs CS2300CP-CZZR
  • CS2000CP-DZZR vs CS2300CP-CZZ
  • CS2000CP-DZZR vs CS230014-CZZR
  • CS2000CP-DZZR vs CS230014-CZZ
  • CS2000CP-DZZR vs CS230012-CZZR
  • CS2000CP-DZZR vs CS230012-CZZ
  • CS2000CP-DZZR vs CS230011-CZZR
  • CS2000CP-DZZR vs CS230011-CZZ
  • CS2000CP-DZZR vs CS230009-CZZR
  • CS2000CP-DZZR vs CS230009-CZZ
  • CS2000CP-DZZR vs CS230008-CZZR
  • CS2000CP-DZZR vs CS230008-CZZ
  • CS2000CP-DZZR vs CS230003-CZZR
  • CS2000CP-DZZR vs CS230003-CZZ
  • CS2000CP-DZZR vs CS230002-CZZR
  • CS2000CP-DZZR vs CS230001-CZZR
  • CS2000CP-DZZR vs CS230001-CZZ
  • CS2000CP-DZZR vs CS2200P-DZZR
  • CS2000CP-DZZR vs CS2200P-DZZ
  • CS2000CP-DZZR vs CS2200P-CZZR
  • CS2000CP-DZZR vs CS2200P-CZZ
  • CS2000CP-DZZR vs CS2200CP-DZZ
  • CS2000CP-DZZR vs CS2200CP-CZZR
  • CS2000CP-DZZR vs CS2200CP-CZZ
  • CS2000CP-DZZR vs CS220002-CZZ
  • CS2000CP-DZZR vs CS2100P-DZZR
  • CS2000CP-DZZR vs CS2100P-DZZ
  • CS2000CP-DZZR vs CS2100P-CZZR
  • CS2000CP-DZZR vs CS2100P-CZZ
  • CS2000CP-DZZR vs CS2100CP-EZZR
  • CS2000CP-DZZR vs CS2100CP-EZZ
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.