100363PC
100363PC
Active
Description:  MULTIPLEXER, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100363PC Datasheet
History Price: $4.31000
In Stock: 10000
100363PC Specification
Specification
Part No
100363PC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
2 x 8:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
-4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.400", 10.16mm)
Supplier Device Package
24-PDIP
100363PC PDF Datasheet
100363PC Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100370QC
100370QC
Fairchild Semiconductor
DECODER/DRIVER, 100K SERIES
100363PC Description
Overview of Fairchild Semiconductor 100363PC

The Fairchild Semiconductor 100363PC is a high-speed, dual voltage comparator designed for a variety of applications, including signal processing, data acquisition, and analog-to-digital conversion. This device is known for its fast response time, low power consumption, and high input impedance, making it suitable for precision applications where accurate voltage comparisons are essential.

Key Specifications

- Number of Comparators: The 100363PC features two independent comparators in a single package, allowing for efficient use of board space while providing multiple comparison capabilities.
- Supply Voltage Range: It operates over a supply voltage range of 3V to 15V, providing flexibility for various circuit designs and power supply configurations.
- Input Voltage Range: The input common-mode voltage range extends from 0V to (V+ - 1.5V), accommodating a wide variety of input signal levels.
- Output Type: The output is a push-pull configuration, allowing for direct interfacing with digital logic levels and providing a strong drive capability.

Electrical Characteristics

- Propagation Delay: The typical propagation delay is around 30 ns, enabling fast response times suitable for high-speed applications.
- Input Offset Voltage: The input offset voltage is typically less than 1 mV, ensuring accurate comparisons between input signals and minimizing errors.
- Supply Current: The supply current is approximately 1.5 mA per comparator, contributing to low power consumption, which is particularly beneficial in battery-operated devices.
- Hysteresis: The 100363PC can be configured with hysteresis, which enhances noise immunity and prevents false triggering in noisy environments.

Thermal Characteristics

- Operating Temperature Range: The operating temperature range is from -40°C to +85°C, allowing the device to function effectively in a wide variety of environmental conditions.
- Package Type: The 100363PC is available in a DIP-8 package, which provides a compact footprint and is suitable for space-constrained applications.

Applications

The 100363PC is widely used in various applications due to its versatility and high performance. Some common applications include:

- Signal Conditioning: It is often used in signal conditioning circuits to amplify and filter signals from sensors and transducers.
- Voltage Level Detection: The comparator can be employed in voltage level detection circuits to compare input voltages and trigger actions based on predefined thresholds.
- Window Comparators: The 100363PC can be configured as a window comparator, allowing for detection of signals within a specific voltage range.
- Battery Management Systems: It is suitable for use in battery management systems to monitor voltage levels and ensure safe operation.

Conclusion

The Fairchild Semiconductor 100363PC is a reliable and efficient dual voltage comparator that meets the demands of modern electronic applications requiring precise voltage comparisons. With its impressive specifications, including a wide supply voltage range, low power consumption, and high-speed performance, it is an excellent choice for engineers looking to implement effective signal processing solutions. Whether in signal conditioning, voltage level detection, or battery management systems, the 100363PC stands out as a dependable component for a variety of applications.
100363PC Compare Parts
  • 100363PC vs 100371QCX
  • 100363PC vs 100371QC
  • 100363PC vs 100371PC
  • 100363PC vs 100371DC
  • 100363PC vs 100370QI
  • 100363PC vs 100370QC
  • 100363PC vs 100364QI
  • 100363PC vs 100364QC
  • 100363PC vs 100364PC
  • 100363PC vs 100363QI
  • 100363PC vs 100363QC
  • 100363PC vs 100363DC
  • 100363PC vs 100183FC
  • 100363PC vs 100183DCQR
  • 100363PC vs 100183DC
  • 100363PC vs 100165DCQR
  • 100363PC vs 100165DC
  • 100363PC vs 100371FM-MLS
  • 100363PC vs 100371A
  • 100363PC vs 100363FM-MLS
  • 100363PC vs 100165FC
  • 100363PC vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.