☰
100183FC
100183FC
Active
Description:  MULTIPLIER, 100K SERIES, 8-BIT
Manufacturer:  Rochester Electronics
Datasheet:   100183FC Datasheet
History Price: $22.58000
In Stock: 18640
100183FC Specification
Specification
Part No
100183FC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Circuit
-
Independent Circuits
-
Current - Output High, Low
-
Voltage Supply Source
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
100183FC PDF Datasheet
100183FC Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100370QC
100370QC
Fairchild Semiconductor
DECODER/DRIVER, 100K SERIES
100183FC Compare Parts
  • 100183FC vs 100371QCX
  • 100183FC vs 100371QC
  • 100183FC vs 100371PC
  • 100183FC vs 100371DC
  • 100183FC vs 100370QI
  • 100183FC vs 100370QC
  • 100183FC vs 100364QI
  • 100183FC vs 100364QC
  • 100183FC vs 100364PC
  • 100183FC vs 100363QI
  • 100183FC vs 100363QC
  • 100183FC vs 100363PC
  • 100183FC vs 100363DC
  • 100183FC vs 100183DCQR
  • 100183FC vs 100183DC
  • 100183FC vs 100165DCQR
  • 100183FC vs 100165DC
  • 100183FC vs 100371FM-MLS
  • 100183FC vs 100371A
  • 100183FC vs 100363FM-MLS
  • 100183FC vs 100165FC
  • 100183FC vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)