100183DC
100183DC
Active
Description:  MULTIPLIER, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100183DC Datasheet
History Price: $6.68000
In Stock: 28000
100183DC Specification
Specification
Part No
100183DC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
100183
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Circuit
-
Independent Circuits
-
Current - Output High, Low
-
Voltage Supply Source
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
100183DC PDF Datasheet
100183DC Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100370QC
100370QC
Fairchild Semiconductor
DECODER/DRIVER, 100K SERIES
100183DC Compare Parts
  • 100183DC vs 100371QCX
  • 100183DC vs 100371QC
  • 100183DC vs 100371PC
  • 100183DC vs 100371DC
  • 100183DC vs 100370QI
  • 100183DC vs 100370QC
  • 100183DC vs 100364QI
  • 100183DC vs 100364QC
  • 100183DC vs 100364PC
  • 100183DC vs 100363QI
  • 100183DC vs 100363QC
  • 100183DC vs 100363PC
  • 100183DC vs 100363DC
  • 100183DC vs 100183FC
  • 100183DC vs 100183DCQR
  • 100183DC vs 100165DCQR
  • 100183DC vs 100165DC
  • 100183DC vs 100371FM-MLS
  • 100183DC vs 100371A
  • 100183DC vs 100363FM-MLS
  • 100183DC vs 100165FC
  • 100183DC vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.