☰
LE9531DETC
LE9531DETC
Obsolete
Description:  IC TELECOM INTERFACE 48TQFP
Manufacturer:  Microchip Technology
Datasheet:   LE9531DETC Datasheet
History Price: Obsolete
In Stock: 500
LE9531DETC Specification
Specification
Part No
LE9531DETC
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Subscriber Line Interface Concept (SLIC)
Interface
Parallel
Number of Circuits
1
Voltage - Supply
3.3V
Current - Supply
40mA
Power (Watts)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
LE9531DETC Related Parts
LE9540DUQC
LE9540DUQC
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9540DUQCT
LE9540DUQCT
Microchip Technology
IC TELECOM INTERFACE 40QFN
LE9622RQC
LE9622RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9622RQCT
LE9622RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQC
LE9632RQC
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9632RQCT
LE9632RQCT
Microchip Technology
IC TELECOM INTERFACE 53QFN
LE9641PQC
LE9641PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9641PQCT
LE9641PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQC
LE9642PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9642PQCT
LE9642PQCT
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9643AQCT
LE9643AQCT
Microchip Technology
IC TELECOM INTERFACE 36QFN
LE9651PQC
LE9651PQC
Microchip Technology
IC TELECOM INTERFACE 48QFN
LE9531DETC Compare Parts
  • LE9531DETC vs LE9672WQC
  • LE9531DETC vs LE9662WQCT
  • LE9531DETC vs LE9662WQC
  • LE9531DETC vs LE9661WQCT
  • LE9531DETC vs LE9661WQC
  • LE9531DETC vs LE9653AQC
  • LE9531DETC vs LE9652PQCT
  • LE9531DETC vs LE9652PQC
  • LE9531DETC vs LE9651PQCT
  • LE9531DETC vs LE9651PQC
  • LE9531DETC vs LE9643AQCT
  • LE9531DETC vs LE9642PQCT
  • LE9531DETC vs LE9642PQC
  • LE9531DETC vs LE9641PQCT
  • LE9531DETC vs LE9641PQC
  • LE9531DETC vs LE9632RQCT
  • LE9531DETC vs LE9632RQC
  • LE9531DETC vs LE9622RQCT
  • LE9531DETC vs LE9622RQC
  • LE9531DETC vs LE9540DUQCT
  • LE9531DETC vs LE9540DUQC
  • LE9531DETC vs LE9653AQCT
  • LE9531DETC vs LE9643AQC
  • LE9531DETC vs LE9551DMQCT
  • LE9531DETC vs LE9551DMQC
  • LE9531DETC vs LE9551CMQCT
  • LE9531DETC vs LE9551CMQC
  • LE9531DETC vs LE9541DUQCT
  • LE9531DETC vs LE9541DUQC
  • LE9531DETC vs LE9541CUQCT
  • LE9531DETC vs LE9541CUQC
  • LE9531DETC vs LE9540CUQCT
  • LE9531DETC vs LE9540CUQC
  • LE9531DETC vs LE9531DMQCT
  • LE9531DETC vs LE9531DMQC
  • LE9531DETC vs LE9531DETCT
  • LE9531DETC vs LE9531CMQCT
  • LE9531DETC vs LE9531CMQC
  • LE9531DETC vs LE9531CETCT
  • LE9531DETC vs LE9531CETC
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend