Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Harris Corporation 100371A
100371A
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
100371 - MULTIPLEXER, 100K SERIE
Manufacturer:
Harris Corporation
Datasheet:
100371A Datasheet
History Price: $7.28000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100371A Specification
Specification
Part No
100371A
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Circuit
-
Independent Circuits
-
Current - Output High, Low
-
Voltage Supply Source
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
100371A PDF Datasheet
100371A Datasheet
Click and Download: 100371A Datasheet
100371A Related Parts
100165DC
National Semiconductor
ENCODER, 100K SERIES
100165DCQR
National Semiconductor
ENCODER, 100K SERIES
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100371A Compare Parts
100371A vs 100371QCX
100371A vs 100371QC
100371A vs 100371PC
100371A vs 100371DC
100371A vs 100370QI
100371A vs 100370QC
100371A vs 100364QI
100371A vs 100364QC
100371A vs 100364PC
100371A vs 100363QI
100371A vs 100363QC
100371A vs 100363PC
100371A vs 100363DC
100371A vs 100183FC
100371A vs 100183DCQR
100371A vs 100183DC
100371A vs 100165DCQR
100371A vs 100165DC
100371A vs 100371FM-MLS
100371A vs 100363FM-MLS
100371A vs 100165FC
100371A vs 100163W-MIL
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.