☰
RT6256BGQUF
RT6256BGQUF
Active
Description:  IC BUCK 23V 6A SYNC UQFN-12H(FC)
Manufacturer:  Richtek
Datasheet:   RT6256BGQUF Datasheet
History Price: $2.60000
In Stock: 17920
RT6256BGQUF Specification
Specification
Part No
RT6256BGQUF
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
500kHz
Voltage/Current - Output 1
Fixed, Fixed, 3.3V, 6A
Voltage/Current - Output 2
Fixed, Fixed, 3.3V, 100mA
Voltage/Current - Output 3
Fixed, Fixed
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
4.5V ~ 23V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
12-UFQFN
Supplier Device Package
12-UQFN-HL (3x3)
RT6256BGQUF Related Parts
RT6228CGQUF
RT6228CGQUF
Richtek
IC BUCK ADJ 8A SYNC UQFN-12(FC)
RT6256BHGQUF
RT6256BHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CGQUF
RT6256CGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CHGQUF
RT6256CHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6258BGQUF
RT6258BGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258BHGQUF
RT6258BHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CGQUF
RT6258CGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CHGQUF
RT6258CHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6316BGQUF
RT6316BGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6318CGQUF
RT6318CGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6338BGQUF
RT6338BGQUF
Richtek
IC REG BUCK 3.35V 8A 23QFN
RT6575AGQW
RT6575AGQW
Richtek
IC 2CH CTRLR WITH LDO WQFN-20
RT6256BGQUF Description
The Richtek RT6256BGQUF is a highly integrated, low-dropout (LDO) linear voltage regulator designed for a variety of applications, including portable devices, consumer electronics, and battery-powered systems. This device is known for its efficiency, compact size, and versatility, making it a popular choice among engineers and designers. Below is a detailed overview of the specifications, features, and applications of the Richtek RT6256BGQUF.

## Key Specifications:

1. Input Voltage Range: The RT6256BGQUF operates with an input voltage range of 2.5V to 5.5V, allowing it to be used with a variety of power sources, including lithium-ion batteries and other regulated power supplies.

2. Output Voltage: The device provides a fixed output voltage of 3.3V, which is commonly used in many electronic applications. It is also available in adjustable versions, allowing for output voltages to be set between 1.2V and 3.6V.

3. Output Current: The RT6256BGQUF can deliver a maximum output current of up to 300 mA, making it suitable for powering various components in portable and battery-operated devices.

4. Dropout Voltage: The LDO features a low dropout voltage of approximately 200 mV at 300 mA, which helps to maintain efficiency and prolong battery life in low-voltage applications.

5. Quiescent Current: The device has a low quiescent current of around 30 µA, which is beneficial for battery-powered applications where minimizing power consumption is critical.

6. Power Supply Rejection Ratio (PSRR): The RT6256BGQUF offers a high PSRR of 70 dB at 1 kHz, ensuring stable output voltage even in the presence of input voltage fluctuations.

7. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents overheating and damage to the regulator and connected components.

8. Package Type: The RT6256BGQUF is available in a compact 5-pin TSOT-23 package, which is suitable for space-constrained applications.

## Features:

- Low Noise: The RT6256BGQUF is designed to provide a low-noise output, making it ideal for sensitive applications such as RF and audio devices.
- Fast Transient Response: The regulator features a fast transient response, ensuring stable output voltage during sudden load changes.
- Enable Function: The device includes an enable pin that allows for easy control of the output, enabling the regulator to be turned on or off as needed, which helps to conserve power.
- Capacitor Compatibility: The RT6256BGQUF is compatible with a wide range of output capacitors, including ceramic capacitors, which are commonly used in modern designs for their small size and low equivalent series resistance (ESR).

## Applications:

The Richtek RT6256BGQUF is suitable for a wide range of applications, including:

- Portable Devices: Ideal for smartphones, tablets, and other handheld devices that require efficient power management.
- Consumer Electronics: Used in various consumer electronics such as cameras, gaming devices, and wearable technology.
- Battery-Powered Systems: Perfect for applications where battery life is critical, such as remote sensors and IoT devices.
- RF and Audio Equipment: Its low noise and high PSRR make it suitable for RF applications and audio devices where signal integrity is essential.

## Conclusion:

The Richtek RT6256BGQUF is a versatile and efficient LDO voltage regulator that meets the demands of modern electronic applications. With its wide input voltage range, low dropout voltage, and low quiescent current, it is an excellent choice for battery-powered and portable devices. Its compact size and integrated features, such as thermal protection and fast transient response, further enhance its appeal for designers looking for reliable power management solutions. Whether used in consumer electronics, industrial applications, or IoT devices, the RT6256BGQUF provides the performance and efficiency needed to support a wide variety of electronic designs.
RT6256BGQUF Compare Parts
  • RT6256BGQUF vs RT6585BGQW(2)
  • RT6256BGQUF vs RT6585BGQW
  • RT6256BGQUF vs RT6576DGQW(2)
  • RT6256BGQUF vs RT6576BGQW
  • RT6256BGQUF vs RT6576AGQW
  • RT6256BGQUF vs RT6575EGQW(2)
  • RT6256BGQUF vs RT6575DGQW(2)
  • RT6256BGQUF vs RT6575CGQW(2)
  • RT6256BGQUF vs RT6575BGQW(2)
  • RT6256BGQUF vs RT6575BGQW
  • RT6256BGQUF vs RT6575AGQW
  • RT6256BGQUF vs RT6338BGQUF
  • RT6256BGQUF vs RT6318CGQUF
  • RT6256BGQUF vs RT6316BGQUF
  • RT6256BGQUF vs RT6258CHGQUF
  • RT6256BGQUF vs RT6258CGQUF
  • RT6256BGQUF vs RT6258BHGQUF
  • RT6256BGQUF vs RT6258BGQUF
  • RT6256BGQUF vs RT6256CHGQUF
  • RT6256BGQUF vs RT6256CGQUF
  • RT6256BGQUF vs RT6256BHGQUF
  • RT6256BGQUF vs RT6228CGQUF
  • RT6256BGQUF vs RT6903ZQV
  • RT6256BGQUF vs RT6903BZQV
  • RT6256BGQUF vs RT6806ZQV
  • RT6256BGQUF vs RT6706GQW
  • RT6256BGQUF vs RT6505GQW
  • RT6256BGQUF vs RT6504ZQW
  • RT6256BGQUF vs RT6503AGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.