☰
RT6258CHGQUF
RT6258CHGQUF
Active
Description:  IC BUCK 23V 8A SYNC UQFN-12H(FC)
Manufacturer:  Richtek
History Price: $1.36269
In Stock: 19760
RT6258CHGQUF Specification
Specification
Part No
RT6258CHGQUF
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
750kHz
Voltage/Current - Output 1
Adjustable, Fixed, 5.1V, 8A
Voltage/Current - Output 2
Adjustable, Fixed, 5V, 100mA
Voltage/Current - Output 3
Adjustable, Fixed
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
5.1V ~ 23V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
12-UFQFN
Supplier Device Package
12-UQFN-HL (3x3)
RT6258CHGQUF Related Parts
RT6228CGQUF
RT6228CGQUF
Richtek
IC BUCK ADJ 8A SYNC UQFN-12(FC)
RT6256BGQUF
RT6256BGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256BHGQUF
RT6256BHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CGQUF
RT6256CGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CHGQUF
RT6256CHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6258BGQUF
RT6258BGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258BHGQUF
RT6258BHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CGQUF
RT6258CGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6316BGQUF
RT6316BGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6318CGQUF
RT6318CGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6338BGQUF
RT6338BGQUF
Richtek
IC REG BUCK 3.35V 8A 23QFN
RT6575AGQW
RT6575AGQW
Richtek
IC 2CH CTRLR WITH LDO WQFN-20
RT6258CHGQUF Compare Parts
  • RT6258CHGQUF vs RT6585BGQW(2)
  • RT6258CHGQUF vs RT6585BGQW
  • RT6258CHGQUF vs RT6576DGQW(2)
  • RT6258CHGQUF vs RT6576BGQW
  • RT6258CHGQUF vs RT6576AGQW
  • RT6258CHGQUF vs RT6575EGQW(2)
  • RT6258CHGQUF vs RT6575DGQW(2)
  • RT6258CHGQUF vs RT6575CGQW(2)
  • RT6258CHGQUF vs RT6575BGQW(2)
  • RT6258CHGQUF vs RT6575BGQW
  • RT6258CHGQUF vs RT6575AGQW
  • RT6258CHGQUF vs RT6338BGQUF
  • RT6258CHGQUF vs RT6318CGQUF
  • RT6258CHGQUF vs RT6316BGQUF
  • RT6258CHGQUF vs RT6258CGQUF
  • RT6258CHGQUF vs RT6258BHGQUF
  • RT6258CHGQUF vs RT6258BGQUF
  • RT6258CHGQUF vs RT6256CHGQUF
  • RT6258CHGQUF vs RT6256CGQUF
  • RT6258CHGQUF vs RT6256BHGQUF
  • RT6258CHGQUF vs RT6256BGQUF
  • RT6258CHGQUF vs RT6228CGQUF
  • RT6258CHGQUF vs RT6903ZQV
  • RT6258CHGQUF vs RT6903BZQV
  • RT6258CHGQUF vs RT6806ZQV
  • RT6258CHGQUF vs RT6706GQW
  • RT6258CHGQUF vs RT6505GQW
  • RT6258CHGQUF vs RT6504ZQW
  • RT6258CHGQUF vs RT6503AGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.