☰
RT6258BGQUF
RT6258BGQUF
Active
Description:  IC BUCK 23V 8A SYNC UQFN-12H(FC)
Manufacturer:  Richtek
Datasheet:   RT6258BGQUF Datasheet
History Price: $2.89000
In Stock: 40400
RT6258BGQUF Specification
Specification
Part No
RT6258BGQUF
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
500kHz
Voltage/Current - Output 1
Adjustable, Fixed, 3.3V, 8A
Voltage/Current - Output 2
Adjustable, Fixed, 3.3V, 100mA
Voltage/Current - Output 3
Adjustable, Fixed
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
4.5V ~ 23V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
12-UFQFN
Supplier Device Package
12-UQFN-HL (3x3)
RT6258BGQUF Related Parts
RT6228CGQUF
RT6228CGQUF
Richtek
IC BUCK ADJ 8A SYNC UQFN-12(FC)
RT6256BGQUF
RT6256BGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256BHGQUF
RT6256BHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CGQUF
RT6256CGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CHGQUF
RT6256CHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6258BHGQUF
RT6258BHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CGQUF
RT6258CGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CHGQUF
RT6258CHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6316BGQUF
RT6316BGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6318CGQUF
RT6318CGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6338BGQUF
RT6338BGQUF
Richtek
IC REG BUCK 3.35V 8A 23QFN
RT6575AGQW
RT6575AGQW
Richtek
IC 2CH CTRLR WITH LDO WQFN-20
RT6258BGQUF Description
The Richtek RT6258BGQUF is a highly integrated, low-dropout (LDO) linear voltage regulator designed for a variety of applications, including portable devices, consumer electronics, and battery-powered systems. This device is known for its high efficiency, low quiescent current, and excellent load and line regulation, making it suitable for powering sensitive analog and digital circuits.

## Overview

The RT6258BGQUF is designed to provide a stable output voltage with minimal noise and ripple, which is crucial for applications that require precise voltage levels. It features a wide input voltage range, adjustable output voltage options, and built-in protection features, making it a versatile choice for designers.

## Key Features

1. Wide Input Voltage Range: The RT6258 can accept input voltages from 2.5V to 5.5V, allowing it to be used in various applications powered by different voltage sources.

2. Low Dropout Voltage: With a low dropout voltage of typically 200mV at 300mA load, the RT6258BGQUF can maintain regulation even when the input voltage is close to the output voltage, which is particularly beneficial in battery-operated devices.

3. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 3.3V, providing flexibility for different application requirements. The output voltage is set using external resistors.

4. Low Quiescent Current: The device features a low quiescent current of approximately 30µA, which helps extend battery life in portable applications.

5. High Power Supply Rejection Ratio (PSRR): The RT6258BGQUF offers a high PSRR of up to 70dB at 1kHz, ensuring that the output voltage remains stable despite variations in the input voltage.

6. Fast Transient Response: The LDO is designed to provide a fast transient response, making it suitable for applications with rapidly changing load conditions.

7. Built-in Protection Features: The device includes several protection features such as overcurrent protection (OCP), thermal shutdown (TSD), and short-circuit protection, enhancing the reliability of the system.

8. Compact Package: The RT6258BGQUF is available in a small, space-saving package (SOT-23-5), making it ideal for applications with limited board space.

## Electrical Specifications

- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Range: 0.8V to 3.3V (adjustable)
- Dropout Voltage:
- 200mV at 300mA load
- Quiescent Current: 30µA (typical)
- Load Regulation: 0.5% (typical)
- Line Regulation: 0.1%/V (typical)
- Power Supply Rejection Ratio (PSRR):
- 70dB at 1kHz
- Output Current: Up to 500mA
- Temperature Range: -40°C to +125°C
- Package Type: SOT-23-5

## Applications

The RT6258BGQUF is suitable for a wide range of applications, including:

- Portable and handheld devices
- Battery-powered equipment
- Consumer electronics (e.g., smartphones, tablets)
- Wireless communication devices
- Automotive electronics
- Industrial control systems

## Conclusion

The Richtek RT6258BGQUF is a robust and efficient LDO voltage regulator that meets the demands of modern electronic applications. With its wide input voltage range, low dropout voltage, and low quiescent current, it is an excellent choice for designers looking to optimize power management in their devices. The built-in protection features and compact package further enhance its appeal, making it a reliable solution for various applications in the consumer and industrial sectors.
RT6258BGQUF Compare Parts
  • RT6258BGQUF vs RT6585BGQW(2)
  • RT6258BGQUF vs RT6585BGQW
  • RT6258BGQUF vs RT6576DGQW(2)
  • RT6258BGQUF vs RT6576BGQW
  • RT6258BGQUF vs RT6576AGQW
  • RT6258BGQUF vs RT6575EGQW(2)
  • RT6258BGQUF vs RT6575DGQW(2)
  • RT6258BGQUF vs RT6575CGQW(2)
  • RT6258BGQUF vs RT6575BGQW(2)
  • RT6258BGQUF vs RT6575BGQW
  • RT6258BGQUF vs RT6575AGQW
  • RT6258BGQUF vs RT6338BGQUF
  • RT6258BGQUF vs RT6318CGQUF
  • RT6258BGQUF vs RT6316BGQUF
  • RT6258BGQUF vs RT6258CHGQUF
  • RT6258BGQUF vs RT6258CGQUF
  • RT6258BGQUF vs RT6258BHGQUF
  • RT6258BGQUF vs RT6256CHGQUF
  • RT6258BGQUF vs RT6256CGQUF
  • RT6258BGQUF vs RT6256BHGQUF
  • RT6258BGQUF vs RT6256BGQUF
  • RT6258BGQUF vs RT6228CGQUF
  • RT6258BGQUF vs RT6903ZQV
  • RT6258BGQUF vs RT6903BZQV
  • RT6258BGQUF vs RT6806ZQV
  • RT6258BGQUF vs RT6706GQW
  • RT6258BGQUF vs RT6505GQW
  • RT6258BGQUF vs RT6504ZQW
  • RT6258BGQUF vs RT6503AGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.