☰
RT6256CGQUF
RT6256CGQUF
Active
Description:  IC BUCK 23V 6A SYNC UQFN-12H(FC)
Manufacturer:  Richtek
Datasheet:   RT6256CGQUF Datasheet
History Price: $2.60000
In Stock: 4160
RT6256CGQUF Specification
Specification
Part No
RT6256CGQUF
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
750kHz
Voltage/Current - Output 1
Fixed, Fixed, 5.1V, 6A
Voltage/Current - Output 2
Fixed, Fixed, 5V, 100mA
Voltage/Current - Output 3
Fixed, Fixed
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
5.1V ~ 23V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
12-UFQFN
Supplier Device Package
12-UQFN-HL (3x3)
RT6256CGQUF Related Parts
RT6228CGQUF
RT6228CGQUF
Richtek
IC BUCK ADJ 8A SYNC UQFN-12(FC)
RT6256BGQUF
RT6256BGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256BHGQUF
RT6256BHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CHGQUF
RT6256CHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6258BGQUF
RT6258BGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258BHGQUF
RT6258BHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CGQUF
RT6258CGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CHGQUF
RT6258CHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6316BGQUF
RT6316BGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6318CGQUF
RT6318CGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6338BGQUF
RT6338BGQUF
Richtek
IC REG BUCK 3.35V 8A 23QFN
RT6575AGQW
RT6575AGQW
Richtek
IC 2CH CTRLR WITH LDO WQFN-20
RT6256CGQUF Description
The Richtek RT6256CGQUF is a highly efficient buck converter designed to provide stable and precise step-down voltage regulation for a wide range of applications, including battery-powered devices, consumer electronics, automotive systems, and IoT devices. This DC-DC buck converter is optimized for applications that require low quiescent current, high efficiency, and small footprint, while delivering reliable power conversion from a higher input voltage to a lower output voltage.

## Key Features

* Wide Input Voltage Range: The RT6256CGQUF is designed to support a wide input voltage range, typically from 2.3V to 5.5V, making it suitable for a variety of input sources, such as batteries, USB power, or low-voltage power rails.
* Low Output Voltage: The converter provides adjustable output voltages as low as 0.6V, making it highly versatile for powering a variety of digital and analog circuits that require different voltage levels.
* High Efficiency: The RT6256CGQUF boasts a high efficiency of up to 95% under typical operating conditions, which is critical for applications where minimizing power loss and improving thermal performance is important, especially in battery-powered devices.
* Low Quiescent Current: The device features a low quiescent current of approximately 25 µA, making it ideal for battery-operated applications where minimizing power consumption in standby mode is crucial for extending battery life.
* Fixed and Adjustable Output Options: The converter offers both fixed and adjustable output voltage configurations, allowing for flexible design choices and support for a wide range of output requirements.
* Synchronous Rectification: The RT6256CGQUF employs synchronous rectification, a technique that improves efficiency by reducing the losses associated with traditional diode rectification. This allows for better performance, especially at light loads, reducing unnecessary power dissipation.
* Internal Soft-Start: The RT6256CGQUF integrates an internal soft-start mechanism that minimizes inrush current and reduces stress on external components during power-up, contributing to improved overall system reliability and longevity.
* Low Ripple and Noise: With its high-frequency operation and synchronous design, the converter provides low ripple and output noise, making it suitable for powering noise-sensitive circuits such as RF systems, audio devices, and precision analog components.
* Thermal Shutdown and Overcurrent Protection: The RT6256CGQUF features built-in thermal shutdown and overcurrent protection, ensuring the device operates safely and efficiently under fault conditions or excessive load scenarios.
* Compact Package: The converter is housed in a QFN-12 (4x4mm) package, offering a small form factor that is well-suited for applications with limited board space, such as smartphones, wearables, and IoT devices.

## Specifications

* Input Voltage Range: 2.3V to 5.5V – This wide range of input voltages enables compatibility with a variety of power sources, including 3.3V, 5V, or battery-powered systems (e.g., Li-ion, Li-poly).
* Output Voltage:

* Adjustable from 0.6V to 5V via external feedback resistors, providing flexibility for various voltage rails.
* Fixed output options are also available for popular voltage levels (e.g., 3.3V, 1.8V, etc.).
* Maximum Output Current: 600 mA – Capable of delivering up to 600 mA of output current, which is sufficient for powering a wide range of low- to medium-power devices, such as microcontrollers, sensors, logic circuits, and communication modules.
* Efficiency:

* Up to 95% typical efficiency, depending on input voltage and output current, providing excellent power conversion with minimal heat generation, which is critical for battery life extension and thermal management.
* Quiescent Current:

* 25 µA typical quiescent current, which is ideal for low-power applications where maintaining low standby current is critical for energy efficiency.
* Switching Frequency:

* 1 MHz typical switching frequency, allowing the converter to operate at high efficiency while minimizing the size of external passive components like inductors and capacitors.
* Ripple and Noise:

* The device operates with low output ripple and noise, making it ideal for powering sensitive analog circuits and high-precision digital systems.
* External Components:

* The RT6256CGQUF requires minimal external components, typically consisting of an inductor, input and output capacitors, and a few resistors for setting the output voltage.
* Thermal Shutdown:

* The built-in thermal shutdown feature ensures that the regulator will stop operating if the internal temperature exceeds safe limits, protecting both the device and the powered system from heat-related damage.
* Overcurrent Protection:

* Overcurrent protection is integrated into the device, preventing excessive current flow that could damage the regulator or the load.

## Applications

The Richtek RT6256CGQUF is an ideal power management solution for a wide range of applications, particularly in low-power systems where high efficiency, compact design, and flexible output voltage options are required. Some of the typical applications include:

1. Battery-Powered Devices:

* The low quiescent current and high efficiency make the RT6256CGQUF an excellent choice for battery-powered applications, such as wearables, portable sensors, and handheld electronics, where long battery life is essential.

2. Consumer Electronics:

* It is suitable for powering microcontrollers, digital circuits, and other low-power components in smartphones, tablets, cameras, and audio devices, where compact and reliable power management is required.

3. IoT Devices:

* The low power consumption and small package size make it a great fit for Internet of Things (IoT) applications, such as smart thermostats, smart lighting, healthcare monitors, and home automation systems.

4. Automotive Electronics:

* With its wide input voltage range and robust protection features, the RT6256CGQUF is suitable for use in automotive systems such as in-car electronics, infotainment systems, and sensors that need efficient power regulation.

5. RF and Wireless Systems:

* The low ripple and noise make the RT6256CGQUF ideal for powering RF systems, communication modules, and wireless devices where clean and stable voltage is crucial for optimal performance.

6. Industrial Systems:

* It can also be used in industrial control systems, sensors, and automation equipment, where stable voltage regulation is necessary for reliable operation in demanding environments.

## Advantages

* High Efficiency: With up to 95% efficiency, the RT6256CGQUF reduces power loss and heat generation, helping to extend battery life in portable devices and improve thermal management in compact systems.
* Low Quiescent Current: The 25 µA quiescent current ensures that the regulator consumes minimal power when in standby mode, making it perfect for energy-sensitive applications like IoT devices and battery-powered systems.
* Adjustable Output Voltage: The ability to adjust the output voltage down to 0.6V gives designers the flexibility to support a wide range of applications and devices that require different voltage levels.
* Small Package: The compact QFN-12 (4x4mm) package makes it ideal for space-constrained applications, where every square millimeter of board space matters.
* Integrated Protection Features: The thermal shutdown and overcurrent protection add an extra layer of reliability, protecting both the device and the connected system from faults and ensuring safe operation in demanding environments.

## Conclusion

The Richtek RT6256CGQUF is a highly efficient and compact DC-DC buck converter that offers exceptional performance in terms of low quiescent current, high efficiency, and adjustable output voltage. Its wide input voltage range, low dropout voltage, and high output current capacity make it ideal for powering a variety of low-power systems, including battery-powered devices, consumer electronics, IoT systems, and automotive electronics. The integrated protection features ensure safe operation under fault conditions, while the small form factor makes it suitable for applications with limited space. Whether used in wearables, smartphones, or industrial devices, the RT6256CGQUF delivers reliable and efficient power conversion, making it an excellent choice for engineers seeking an optimal power management solution for their designs.
RT6256CGQUF Compare Parts
  • RT6256CGQUF vs RT6585BGQW(2)
  • RT6256CGQUF vs RT6585BGQW
  • RT6256CGQUF vs RT6576DGQW(2)
  • RT6256CGQUF vs RT6576BGQW
  • RT6256CGQUF vs RT6576AGQW
  • RT6256CGQUF vs RT6575EGQW(2)
  • RT6256CGQUF vs RT6575DGQW(2)
  • RT6256CGQUF vs RT6575CGQW(2)
  • RT6256CGQUF vs RT6575BGQW(2)
  • RT6256CGQUF vs RT6575BGQW
  • RT6256CGQUF vs RT6575AGQW
  • RT6256CGQUF vs RT6338BGQUF
  • RT6256CGQUF vs RT6318CGQUF
  • RT6256CGQUF vs RT6316BGQUF
  • RT6256CGQUF vs RT6258CHGQUF
  • RT6256CGQUF vs RT6258CGQUF
  • RT6256CGQUF vs RT6258BHGQUF
  • RT6256CGQUF vs RT6258BGQUF
  • RT6256CGQUF vs RT6256CHGQUF
  • RT6256CGQUF vs RT6256BHGQUF
  • RT6256CGQUF vs RT6256BGQUF
  • RT6256CGQUF vs RT6228CGQUF
  • RT6256CGQUF vs RT6903ZQV
  • RT6256CGQUF vs RT6903BZQV
  • RT6256CGQUF vs RT6806ZQV
  • RT6256CGQUF vs RT6706GQW
  • RT6256CGQUF vs RT6505GQW
  • RT6256CGQUF vs RT6504ZQW
  • RT6256CGQUF vs RT6503AGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.