☰
RT6338BGQUF
RT6338BGQUF
Active
Description:  IC REG BUCK 3.35V 8A 23QFN
Manufacturer:  Richtek
Datasheet:   RT6338BGQUF Datasheet
History Price: Active
In Stock: 49120
RT6338BGQUF Specification
Specification
Part No
RT6338BGQUF
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
500kHz
Voltage/Current - Output 1
Fixed, Fixed, 3.3V, 8A
Voltage/Current - Output 2
Fixed, Fixed, 3.3V, 100mA
Voltage/Current - Output 3
Fixed, Fixed, -, -
w/LED Driver
No
w/Supervisor
No
w/Sequencer
Yes
Voltage - Supply
4.5V ~ 23V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
23-PowerUFQFN
Supplier Device Package
23-UQFN (FC) (3x3)
RT6338BGQUF PDF Datasheet
RT6338BGQUF Related Parts
RT6228CGQUF
RT6228CGQUF
Richtek
IC BUCK ADJ 8A SYNC UQFN-12(FC)
RT6256BGQUF
RT6256BGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256BHGQUF
RT6256BHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CGQUF
RT6256CGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CHGQUF
RT6256CHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6258BGQUF
RT6258BGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258BHGQUF
RT6258BHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CGQUF
RT6258CGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CHGQUF
RT6258CHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6316BGQUF
RT6316BGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6318CGQUF
RT6318CGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6575AGQW
RT6575AGQW
Richtek
IC 2CH CTRLR WITH LDO WQFN-20
RT6338BGQUF Description
The Richtek RT6338BGQUF is a highly integrated, synchronous buck converter designed for a variety of applications, including point-of-load (POL) power supplies for processors, FPGAs, and other digital circuits. This device is particularly noted for its efficiency, compact size, and versatility, making it suitable for use in consumer electronics, telecommunications, and industrial applications.

## Key Features

1. High Efficiency: The RT6338BGQUF boasts a high efficiency of up to 95%, which helps in reducing heat generation and improving overall system performance. This is particularly important in battery-powered applications where power conservation is critical.

2. Wide Input Voltage Range: The device supports a wide input voltage range from 4.5V to 17V, allowing it to be used in various power supply scenarios.

3. Output Voltage Range: The output voltage can be adjusted from 0.8V to 12V, providing flexibility for different load requirements.

4. Output Current: The RT6338BGQUF can deliver up to 3A of continuous output current, making it suitable for powering a range of devices.

5. Synchronous Rectification: The use of synchronous rectification technology enhances efficiency by minimizing conduction losses, which is particularly beneficial in low-voltage applications.

6. Built-in Compensation: The device features built-in compensation, simplifying the design process and reducing the need for external components.

7. Soft Start Function: The soft start feature helps to limit inrush current during startup, protecting the load and the converter itself.

8. Thermal Protection: The RT6338BGQUF includes thermal shutdown protection, which prevents damage due to overheating.

9. Small Package Size: Housed in a compact QFN package (3mm x 3mm), the device is suitable for space-constrained applications.

## Specifications

- Input Voltage Range: 4.5V to 17V
- Output Voltage Range: 0.8V to 12V (adjustable)
- Output Current: Up to 3A
- Switching Frequency: 300kHz to 1.5MHz (adjustable)
- Efficiency: Up to 95%
- Quiescent Current: 20µA (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: QFN-16 (3mm x 3mm)
- Control Method: Voltage mode control with internal compensation
- Soft Start Time: Adjustable (typically 1ms to 10ms)

## Applications

The RT6338BGQUF is suitable for a wide range of applications, including:

- Point-of-load (POL) converters for processors and FPGAs
- Power supplies for consumer electronics
- Telecommunications equipment
- Industrial automation systems
- Battery-powered devices

## Conclusion

The Richtek RT6338BGQUF is a versatile and efficient buck converter that meets the demands of modern electronic applications. Its combination of high efficiency, wide input/output voltage range, and compact size makes it an excellent choice for designers looking to optimize power delivery in their systems. With its robust feature set and reliable performance, the RT6338BGQUF is well-suited for a variety of applications across different industries.
RT6338BGQUF Compare Parts
  • RT6338BGQUF vs RT6585BGQW(2)
  • RT6338BGQUF vs RT6585BGQW
  • RT6338BGQUF vs RT6576DGQW(2)
  • RT6338BGQUF vs RT6576BGQW
  • RT6338BGQUF vs RT6576AGQW
  • RT6338BGQUF vs RT6575EGQW(2)
  • RT6338BGQUF vs RT6575DGQW(2)
  • RT6338BGQUF vs RT6575CGQW(2)
  • RT6338BGQUF vs RT6575BGQW(2)
  • RT6338BGQUF vs RT6575BGQW
  • RT6338BGQUF vs RT6575AGQW
  • RT6338BGQUF vs RT6318CGQUF
  • RT6338BGQUF vs RT6316BGQUF
  • RT6338BGQUF vs RT6258CHGQUF
  • RT6338BGQUF vs RT6258CGQUF
  • RT6338BGQUF vs RT6258BHGQUF
  • RT6338BGQUF vs RT6258BGQUF
  • RT6338BGQUF vs RT6256CHGQUF
  • RT6338BGQUF vs RT6256CGQUF
  • RT6338BGQUF vs RT6256BHGQUF
  • RT6338BGQUF vs RT6256BGQUF
  • RT6338BGQUF vs RT6228CGQUF
  • RT6338BGQUF vs RT6903ZQV
  • RT6338BGQUF vs RT6903BZQV
  • RT6338BGQUF vs RT6806ZQV
  • RT6338BGQUF vs RT6706GQW
  • RT6338BGQUF vs RT6505GQW
  • RT6338BGQUF vs RT6504ZQW
  • RT6338BGQUF vs RT6503AGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.