☰
RT6258CGQUF
RT6258CGQUF
Active
Description:  IC BUCK 23V 8A SYNC UQFN-12H(FC)
Manufacturer:  Richtek
Datasheet:   RT6258CGQUF Datasheet
History Price: $2.89000
In Stock: 26640
RT6258CGQUF Specification
Specification
Part No
RT6258CGQUF
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
750kHz
Voltage/Current - Output 1
Adjustable, Fixed, 5.1V, 8A
Voltage/Current - Output 2
Adjustable, Fixed, 5V, 100mA
Voltage/Current - Output 3
Adjustable, Fixed
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
5.1V ~ 23V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
12-UFQFN
Supplier Device Package
12-UQFN-HL (3x3)
RT6258CGQUF Related Parts
RT6228CGQUF
RT6228CGQUF
Richtek
IC BUCK ADJ 8A SYNC UQFN-12(FC)
RT6256BGQUF
RT6256BGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256BHGQUF
RT6256BHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CGQUF
RT6256CGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CHGQUF
RT6256CHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6258BGQUF
RT6258BGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258BHGQUF
RT6258BHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CHGQUF
RT6258CHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6316BGQUF
RT6316BGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6318CGQUF
RT6318CGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6338BGQUF
RT6338BGQUF
Richtek
IC REG BUCK 3.35V 8A 23QFN
RT6575AGQW
RT6575AGQW
Richtek
IC 2CH CTRLR WITH LDO WQFN-20
RT6258CGQUF Description
Richtek RT6258CGQUF Overview

The Richtek RT6258CGQUF is a high-efficiency, low-noise, and low-dropout (LDO) linear voltage regulator designed for a wide range of applications, including power management systems, portable devices, and consumer electronics. It is a versatile device with a fixed output voltage of 5V, providing stable and reliable power regulation for modern low-power circuits. The device's efficient design allows it to operate in a variety of conditions while minimizing power loss and heat dissipation.

Key Features

* Low Dropout Voltage (LDO): The RT6258CGQUF features a low dropout voltage of around 40mV at 100mA output current, ensuring efficient voltage regulation even when the input voltage is close to the output voltage. This characteristic makes it ideal for battery-powered devices or systems with limited voltage headroom.
* Fixed 5V Output: The device is designed with a fixed 5V output, which is a common voltage required for powering logic circuits, sensors, and various other components in modern electronic systems. The fixed output voltage ensures simplicity in system design and consistent performance.
* Wide Input Voltage Range: The RT6258CGQUF operates with an input voltage range of 2.5V to 6V, making it adaptable to a variety of input power sources, including batteries and other DC power supplies.
* High Output Current Capability: The regulator is capable of providing a continuous output current of up to 600mA, which is sufficient to power a wide range of low-power devices, including microcontrollers, sensors, and communication circuits.
* Low Quiescent Current: The device features a low quiescent current of around 35µA, which is essential for battery-operated systems, helping to extend battery life and reduce overall power consumption in low-load conditions.
* High PSRR (Power Supply Rejection Ratio): The RT6258CGQUF offers a high PSRR of 60dB at 1kHz, which minimizes the impact of power supply noise and helps ensure clean and stable output voltage for sensitive analog or digital circuits.
* Thermal Shutdown and Overcurrent Protection: The device includes integrated thermal shutdown and overcurrent protection features to safeguard against excessive temperature and current conditions, ensuring the long-term reliability of the device and the circuit.
* Compact Package: The RT6258CGQUF is housed in a small, thermally efficient QFN-4x4 package, making it ideal for space-constrained applications while providing good thermal performance for efficient heat dissipation.

Electrical Characteristics

* Output Voltage: The RT6258CGQUF provides a fixed output voltage of 5V, which is suitable for a variety of electronic systems requiring this standard voltage.
* Input Voltage Range: The device operates within an input voltage range of 2.5V to 6V, ensuring compatibility with a broad spectrum of power sources. This flexibility is particularly useful in systems that may be powered by both batteries and other DC power supplies.
* Dropout Voltage: The low dropout voltage of 40mV at a 100mA output current ensures high efficiency, even when the input voltage is just slightly higher than the output voltage. This feature is particularly beneficial in systems where power consumption and battery life are critical.
* Output Current: The regulator is capable of providing a continuous output current of up to 600mA, making it suitable for low-power devices that require a stable 5V supply.
* Quiescent Current (Iq): The RT6258CGQUF operates with a low quiescent current of 35µA, which is ideal for battery-operated applications. The low quiescent current helps extend battery life by minimizing power consumption during idle or low-load conditions.
* PSRR (Power Supply Rejection Ratio): The device provides a PSRR of 60dB at 1kHz, which helps reject high-frequency noise from the power supply, ensuring that the output voltage remains clean and stable for sensitive applications.
* Current Limit: The RT6258CGQUF features an integrated current limit function that protects the device and the load from overcurrent conditions, ensuring safe and reliable operation under fault conditions.
* Thermal Shutdown: The regulator includes thermal shutdown protection, which automatically turns off the output when the junction temperature exceeds a certain threshold, preventing thermal damage and ensuring long-term reliability.
* Output Capacitor: The device requires an external output capacitor with a value of 1µF or higher to ensure stable operation and reduce output voltage fluctuations.

Thermal and Mechanical Properties

* Operating Temperature Range: The RT6258CGQUF operates over a wide temperature range of -40°C to +125°C, making it suitable for use in both industrial and consumer applications that require reliable performance in harsh environments.
* Thermal Resistance (RθJA): The junction-to-ambient thermal resistance for the QFN-4x4 package is typically 40°C/W, providing efficient heat dissipation and ensuring that the device remains cool during operation, even under higher load conditions.
* Package Type: The RT6258CGQUF comes in a compact QFN-4x4 package, which is ideal for space-constrained applications. This package type offers good thermal performance and a small footprint, making it suitable for portable devices and embedded systems.
* Package Dimensions: The QFN-4x4 package has dimensions of 4mm x 4mm with a height of approximately 0.8mm, providing a small and efficient solution for compact designs.

Applications

* Battery-Powered Devices: The RT6258CGQUF’s low dropout voltage and low quiescent current make it ideal for battery-powered applications, such as portable devices, handheld instruments, and IoT devices, where power efficiency and long battery life are critical.
* Consumer Electronics: The fixed 5V output is commonly used in consumer electronics such as smartphones, tablets, and other devices that require a stable power supply for logic circuits, sensors, and other components.
* Power Management Systems: The RT6258CGQUF is well-suited for power management systems in embedded designs, where it can be used to power microcontrollers, communication circuits, and other peripheral devices requiring a reliable 5V supply.
* Automotive Electronics: The device’s wide input voltage range and robust thermal performance make it suitable for automotive applications, including powering control systems, sensors, and infotainment systems.
* Communication Equipment: The low-noise and stable output voltage make it an excellent choice for communication devices, where a clean and reliable power supply is required to ensure proper signal processing.
* Industrial Control Systems: In industrial systems, the RT6258CGQUF can be used to provide stable power to sensors, actuators, and microcontroller-based systems that require low-voltage regulation.

Advantages of RT6258CGQUF

* Low Dropout Voltage: With a dropout voltage as low as 40mV at 100mA, the device ensures high efficiency and minimizes power loss, making it ideal for systems where the input voltage is close to the output voltage.
* Compact and Efficient Package: The QFN-4x4 package provides a compact form factor with good thermal dissipation, making the RT6258CGQUF suitable for space-constrained designs without sacrificing performance.
* Wide Input Voltage Range: The input voltage range of 2.5V to 6V makes it adaptable to various power sources, offering flexibility in design and ensuring compatibility with a wide range of power supplies.
* Low Quiescent Current: The 35µA quiescent current allows the device to operate efficiently in battery-powered applications, helping extend battery life and reduce overall power consumption.
* Integrated Protection Features: The RT6258CGQUF includes thermal shutdown, overcurrent protection, and current limit features, ensuring safe and reliable operation even in fault conditions.
* High PSRR: With a PSRR of 60dB at 1kHz, the device provides excellent noise suppression, ensuring a clean and stable power supply for sensitive analog and digital circuits.

Conclusion

The Richtek RT6258CGQUF is a highly efficient low-dropout regulator that provides a stable 5V output with low power consumption and a wide input voltage range. Its low dropout voltage, low quiescent current, and high PSRR make it ideal for battery-powered devices, power management systems, and applications that require a clean and stable power supply. The device’s compact QFN-4x4 package and built-in protection features ensure reliable performance and thermal management in space-constrained designs. Whether used in consumer electronics, automotive systems, or industrial control applications, the RT6258CGQUF delivers a cost-effective and efficient solution for modern electronic systems.
RT6258CGQUF Compare Parts
  • RT6258CGQUF vs RT6585BGQW(2)
  • RT6258CGQUF vs RT6585BGQW
  • RT6258CGQUF vs RT6576DGQW(2)
  • RT6258CGQUF vs RT6576BGQW
  • RT6258CGQUF vs RT6576AGQW
  • RT6258CGQUF vs RT6575EGQW(2)
  • RT6258CGQUF vs RT6575DGQW(2)
  • RT6258CGQUF vs RT6575CGQW(2)
  • RT6258CGQUF vs RT6575BGQW(2)
  • RT6258CGQUF vs RT6575BGQW
  • RT6258CGQUF vs RT6575AGQW
  • RT6258CGQUF vs RT6338BGQUF
  • RT6258CGQUF vs RT6318CGQUF
  • RT6258CGQUF vs RT6316BGQUF
  • RT6258CGQUF vs RT6258CHGQUF
  • RT6258CGQUF vs RT6258BHGQUF
  • RT6258CGQUF vs RT6258BGQUF
  • RT6258CGQUF vs RT6256CHGQUF
  • RT6258CGQUF vs RT6256CGQUF
  • RT6258CGQUF vs RT6256BHGQUF
  • RT6258CGQUF vs RT6256BGQUF
  • RT6258CGQUF vs RT6228CGQUF
  • RT6258CGQUF vs RT6903ZQV
  • RT6258CGQUF vs RT6903BZQV
  • RT6258CGQUF vs RT6806ZQV
  • RT6258CGQUF vs RT6706GQW
  • RT6258CGQUF vs RT6505GQW
  • RT6258CGQUF vs RT6504ZQW
  • RT6258CGQUF vs RT6503AGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.